EN
  • EN
  • DE

VRF2933

Part No VRF2933
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF PWR N-CH 50V 300W M177 / RF Mosfet 50 V 250 mA 150MHz 25dB 300W M177
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr Microchip Technology
Package Bulk
Product Status Active
Technology MOSFET
Configuration N-Channel
Frequency 150MHz
Gain 25dB
Voltage - Test 50 V
Current Rating (Amps) 2mA
Current - Test 250 mA
Power - Output 300W
Voltage - Rated 170 V
Package / Case M177
Supplier Device Package M177
Base Product Number VRF2933
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 902856-VRF2933
Ultra Librarian 3D Model Ultra Librarian VRF2933 CAD Model

Description

The VRF2933 from Microchip Technology is a high-performance RF power transistor designed to deliver exceptional quality and reliability for a wide range of applications. This product is part of Microchip's extensive line-up of RF components that are renowned for their efficiency and durability. The VRF2933 is specifically engineered to meet the rigorous demands of professional RF amplification tasks.

Key Features

  • Frequency Range: The VRF2933 operates efficiently across a broad frequency spectrum, making it a versatile choice for various RF applications.
  • Power Output: It boasts a high power output, ensuring robust performance for high-demand systems.
  • Efficiency: With an emphasis on energy efficiency, this transistor is designed to maximize performance while minimizing power loss.
  • Thermal Management: The VRF2933 incorporates advanced thermal management features that help maintain optimal operating temperatures, thus improving longevity and reliability.
  • Build Quality: Constructed with high-quality materials, the VRF2933 is built to withstand the stresses of continuous operation in challenging environments.

Applications

The VRF2933 is ideally suited for a variety of applications, including but not limited to:

  • Commercial and amateur radio communications
  • Broadcasting equipment
  • RF power amplifiers
  • Avionics and radar systems
  • Medical equipment

Technical Specifications

For those interested in the technical aspects of the VRF2933, detailed specifications include:

  • Supply Voltage: Specified by design
  • Operating Frequency Range: Specified by design
  • Output Power: Specified by design
  • Gain: Specified by design
  • Efficiency: Specified by design

For a complete list of specifications, potential users are encouraged to refer to the official datasheet provided by Microchip Technology.

Conclusion

The VRF2933 RF power transistor from Microchip Technology stands as a testament to the company's commitment to providing high-quality, reliable components for the RF industry. With its versatile application range, efficient operation, and robust build, the VRF2933 is an excellent choice for professionals seeking top-tier RF amplification solutions.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess