EN
  • EN
  • DE

VSC7710WB

Part No VSC7710WB
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 990453-VSC7710WB
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC7710WB CAD Model

Description

Microchip Technology's VSC7710WB Product Overview

The VSC7710WB is a cutting-edge product from Microchip Technology, designed to cater to the demanding requirements of modern networking and communication systems. This robust device is a testament to Microchip's commitment to providing high-performance solutions that enhance the capabilities and reliability of network infrastructures.

Key Features:

  • High-Speed Connectivity: The VSC7710WB is built to support high-speed data transfer, ensuring that network systems can handle the increasing demand for bandwidth in both commercial and industrial applications.
  • Energy Efficiency: With energy consumption being a critical factor in today's electronic products, the VSC7710WB is designed with power-saving features that reduce the overall energy footprint of the systems it is integrated into.
  • Advanced Security: Security is a top priority in network communications, and the VSC7710WB incorporates advanced security protocols to protect data integrity and prevent unauthorized access.
  • Scalability: The product is engineered to be scalable, allowing for seamless integration into various network topologies and the ability to adapt to evolving network requirements.

Applications:

The VSC7710WB is versatile and can be used in a wide range of applications, including:

  • Enterprise networking equipment
  • Data center infrastructure
  • Telecommunication systems
  • Industrial control systems

Technical Specifications:

Microchip Technology's VSC7710WB boasts an impressive set of technical specifications designed for optimal performance:

  • Robust data processing and transfer capabilities
  • Low-latency data handling for real-time applications
  • Compatibility with various communication standards and protocols
  • Compact form factor for ease of integration in space-constrained environments

Conclusion:

The VSC7710WB from Microchip Technology is a state-of-the-art solution that delivers on performance, efficiency, and security. It is an excellent choice for system designers and network engineers looking to upgrade their network infrastructure with reliable and future-proof components.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess