EN
  • EN
  • DE

VSC8141QR

Part No VSC8141QR
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1104245-VSC8141QR
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8141QR CAD Model

Description

Microchip Technology's VSC8141QR: High-Performance Optical Transceiver

The VSC8141QR from Microchip Technology is a cutting-edge optical transceiver module designed for high-speed data transmission systems. This device is engineered to deliver exceptional performance and reliability for a wide range of applications, including telecommunications, data communications, and networking equipment. With its compact form factor and advanced features, the VSC8141QR is an ideal solution for system designers seeking to enhance the capabilities of their optical networks.

Key Features

  • High Data Rate: The VSC8141QR supports data rates up to 11.3 Gbps, making it suitable for 10 Gigabit Ethernet, Fibre Channel, and other high-speed communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, the device operates with a minimal power draw, reducing the overall energy consumption of the system it is integrated into.
  • Hot-Pluggable: The transceiver's hot-pluggable design allows for easy installation and maintenance without the need to power down the host system.
  • Diverse Applications: The VSC8141QR is versatile and can be used in a variety of applications, including routers, switches, and data center interconnects.
  • Robust Performance: Built to withstand challenging environmental conditions, this transceiver maintains its performance across a wide temperature range.

Technical Specifications

  • Form Factor: The VSC8141QR comes in a compact, surface-mountable package that is compatible with standard industry footprints.
  • Wavelength: It operates at a wavelength that is optimal for multi-mode or single-mode fiber optic cables, depending on the specific requirements of the application.
  • Interface: The device features a user-friendly interface that allows for seamless integration with existing network infrastructure.
  • Compliance: It adheres to the necessary industry standards, ensuring compatibility and interoperability with a wide range of network equipment.

The VSC8141QR transceiver module from Microchip Technology is a testament to the company's commitment to providing innovative, high-quality products that drive the future of optical communication. Whether for upgrading current systems or designing new ones, the VSC8141QR offers a reliable and efficient solution for any high-speed optical data transmission needs.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Shindengen
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess