EN
  • EN
  • DE

VSC8272QG

Part No VSC8272QG
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1020862-VSC8272QG
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian VSC8272QG CAD Model

Description

Microchip Technology's VSC8272QG Product Overview

The VSC8272QG from Microchip Technology is a high-performance, dual-channel, integrated electronic dispersion compensation (EDC) solution designed for network applications. This advanced product is engineered to meet the demanding requirements of today's high-speed communication networks, offering an optimal combination of power efficiency, performance, and functionality.

Key Features

  • High-Speed Performance: The VSC8272QG is capable of supporting data rates up to 11.3 Gbps per channel, making it suitable for 10 Gigabit Ethernet, 8G Fibre Channel, and other high-speed data interfaces.
  • Dual-Channel Operation: With two independent channels, this device can process multiple data streams simultaneously, providing greater throughput and system flexibility.
  • Electronic Dispersion Compensation: The integrated EDC feature enables the device to correct signal distortion caused by transmission over long distances or through dispersive media, such as optical fibers, ensuring signal integrity and reliability.
  • Low Power Consumption: Designed with energy efficiency in mind, the VSC8272QG minimizes power consumption, which is critical in high-density networking equipment.
  • Compact Form Factor: The device comes in a compact 19x19 mm package, allowing for space-saving designs in networking hardware.
  • Programmable Functionality: It offers programmable settings to fine-tune performance parameters to match specific application requirements.

Applications

The VSC8272QG is ideal for a variety of applications within the networking and telecommunications sectors. It is particularly well-suited for:

  • 10 Gigabit Ethernet switches and routers
  • High-speed data center interconnects
  • Enterprise networking equipment
  • Storage area networks (SANs)
  • Metro and long-haul optical transport networks

Quality and Reliability

Microchip Technology is known for its commitment to quality and the VSC8272QG is no exception. It is built to meet rigorous industry standards, ensuring high reliability and performance in mission-critical environments. With the support of Microchip's global customer service and technical support, customers can confidently integrate the VSC8272QG into their products, knowing they have a partner they can trust every step of the way.

Overall, the VSC8272QG is a testament to Microchip Technology's dedication to providing innovative solutions that push the boundaries of network technology.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3678
Kemet
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Shindengen
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess