EN
  • EN
  • DE

VSC8486YJB-11

Part No VSC8486YJB-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Transceiver
Interface Serial
Number of Circuits 1
Power (Watts) 750 mW
Mounting Type Surface Mount
Package / Case 144-LBGA, FCBGA
Supplier Device Package 144-FCBGA (13x13)
Base Product Number VSC8486
Standard Package 160 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 845679-VSC8486YJB-11
Ultra Librarian 3D Model Ultra Librarian VSC8486YJB-11 CAD Model

Description

The VSC8486YJB-11 is a cutting-edge product from Microchip Technology, renowned for its exceptional performance and reliability in the field of communication networking. This high-quality device is specifically designed to cater to the demanding needs of modern data and telecommunication systems.

Key Features:

  • High-Speed Performance: The VSC8486YJB-11 is engineered to facilitate swift and efficient data transmission, ensuring minimal latency and high throughput for both enterprise and carrier networks.
  • Dual-Channel Interface: It boasts a dual-channel interface that enables simultaneous bidirectional communication, significantly enhancing data handling capabilities.
  • Advanced Signal Processing: Equipped with sophisticated signal processing technology, the device delivers enhanced signal integrity, which is crucial for maintaining the quality of high-speed data transfers.
  • Robust Design: The VSC8486YJB-11 is built to withstand the rigors of intense networking environments, offering a durable solution that consistently performs under varying conditions.
  • Energy Efficient: Despite its powerful performance, this product is designed with energy efficiency in mind, helping to reduce the overall power consumption of networking equipment.

Applications:

The versatility of the VSC8486YJB-11 makes it an ideal choice for a wide range of applications, including:

  • High-speed routers and switches
  • Data center networking equipment
  • Optical transport systems
  • Backhaul infrastructure for wireless networks
  • Enterprise networking systems

Technical Specifications:

The VSC8486YJB-11 is designed to meet stringent technical requirements, offering:

  • Support for multi-rate operations
  • Compatibility with a variety of data rates and protocols
  • Robust error detection and correction mechanisms

Microchip Technology's commitment to quality and innovation is evident in the VSC8486YJB-11, making it a smart choice for businesses looking to enhance their network infrastructure with high-performance, reliable components.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 32PLCC
Lowest to $6.2566
Broadcom Limited
1TB ETHERNET CONNECTIVITY SWITCH / Telecom IC Ethernet Switch
Lowest to $1,451.4799
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC TELECOM INTERFACE 128TQFP
Lowest to $87.2013
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 48QFN
Lowest to $3.4763

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.0642 $55.0642
3+ $45.1809 $135.5427
4+ $43.7690 $175.0760
5+ $42.3571 $211.7855
7+ $40.9452 $286.6164
9+ $36.7095 $330.3855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,260 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess