EN
  • EN
  • DE

AMC1302DWVR

Part No AMC1302DWVR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Special Purpose
Description IC ISOLATION 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Isolation IC Current Sensing, Power Management 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name AMC1302
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-50923-2, 296-50923-1, AMC1302DWVR-ND, 296-50923-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911383-AMC1302DWVR
Ultra Librarian 3D Model Ultra Librarian AMC1302DWVR CAD Model

Description

Product Overview: Texas Instruments AMC1302DWVR

The AMC1302DWVR from Texas Instruments is a high-precision, isolated delta-sigma modulator that converts an analog input signal into a high-speed data stream with galvanic isolation based on capacitive coupling technology. This component is designed to accurately measure current, voltage, and temperature in applications requiring high isolation barriers, such as industrial motor drives, solar inverters, and battery management systems.

Key Features

  • High Isolation: The AMC1302DWVR provides reinforced isolation of up to 7 kVPEAK, ensuring safe operation in high-voltage environments and compliance with industry safety standards.
  • Precision: With a signal input range of ±250 mV and an output data rate of 20 MHz, this device delivers precise measurements critical for controlling power electronics.
  • Low Offset Error: It features a low offset error and gain error, which contribute to its high accuracy and stability over time and temperature variations.
  • Robust Design: The device is designed to operate in harsh industrial environments, with an extended temperature range of -40°C to +125°C.
  • Small Package: The AMC1302DWVR comes in a small 8-pin SOIC package, making it suitable for space-constrained applications.
  • Easy Integration: Its simple digital interface allows for easy integration with microcontrollers and digital signal processors.

Applications

  • Industrial motor drives
  • Solar power inverters
  • Power supplies
  • Electric vehicle battery management
  • Energy metering

The AMC1302DWVR is a reliable and efficient solution for designers seeking to improve system performance and safety in their high-voltage applications. Its combination of high precision, isolation, and compact form factor makes it a versatile choice for a wide range of industrial and automotive applications.

You May Also Be Interested in

Microchip Technology
IC OPAMP PGA 2 CIRCUIT 8DIP
Lowest to $0.6683
MACOM Technology Solutions
IC LIMITING AMP 16QFN
Need more? Email Us
MACOM Technology Solutions
60W, GAN MMIC POWER AMPLIFIER, 2
Need more? Email Us
Maxim Integrated
IC AMP COMP 10UMAX
Need more? Email Us
MACOM Technology Solutions
IC POSTAMPLIFIER 16SOIC
Need more? Email Us
MACOM Technology Solutions
2W, GAN MMIC POWER AMPLIFIER, 28
Need more? Email Us
MACOM Technology Solutions
IC AMPLIFIER 16BCC
Need more? Email Us
MaxLinear Inc
Amplifier IC DOCSIS, EMTAs, Set-Top Boxes (STBs), VoIP 24-QFN (4x4)
Lowest to $4.6921
MACOM Technology Solutions
IC AMP OPTICAL POST MMIC 16QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8826 $54.4130
12+ $8.9294 $107.1528
18+ $8.6503 $155.7054
24+ $8.3713 $200.9112
31+ $8.0922 $250.8582
42+ $7.2551 $304.7142
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,770 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess