The VTC1-B05C-20M0000000 is a cutting-edge Voltage to Current Transducer from Microchip Technology, designed to offer precise and reliable performance for a wide range of industrial and commercial applications. This transducer is part of Microchip's commitment to providing innovative solutions that meet the evolving needs of electronic system design.
Key Features
- High Accuracy: This transducer is engineered to provide high accuracy in voltage to current conversion, ensuring that the output signal is a true representation of the input voltage.
- Robust Design: Built to withstand harsh industrial environments, the VTC1-B05C-20M0000000 features a durable construction that resists electromagnetic interference and temperature variations.
- Wide Input Voltage Range: The device can handle a broad range of input voltages, making it versatile for different applications and systems.
- Low Power Consumption: It is designed for energy efficiency, minimizing power usage without compromising on performance.
- Compact Form Factor: Its small size allows for easy integration into existing systems without requiring significant space or redesign.
- Long-Term Stability: The transducer is designed for consistent performance over time, ensuring reliable operation throughout its lifespan.
Applications
The VTC1-B05C-20M0000000 is suitable for a variety of applications where precise voltage to current conversion is critical. These include:
- Process control systems
- Energy management systems
- Automated industrial equipment
- Monitoring and diagnostic systems
- Signal conditioning modules
Technical Specifications
| Parameter |
Value |
| Input Voltage Range |
Specified by Customer |
| Output Current Range |
0-20 mA |
| Accuracy |
High Precision |
| Operating Temperature |
-40°C to +85°C |
| Power Supply |
Low Voltage |
With its advanced features and robust performance, the Microchip Technology VTC1-B05C-20M0000000 is an excellent choice for professionals seeking a reliable voltage to current transducer for their demanding applications.