EN
  • EN
  • DE

WP32C2M6NELI-400B2

Part No WP32C2M6NELI-400B2
Manufacturer Microchip Technology
Catalog OEM Parts (T - Z)
Description WP32C2M6NELI-400B2 Pmc
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1104720-WP32C2M6NELI-400B2
Categories OEM Parts(T-Z)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian WP32C2M6NELI-400B2 CAD Model

Description

The WP32C2M6NELI-400B2 is a state-of-the-art integrated circuit product from Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This high-performance product is designed to cater to a wide range of applications, from industrial and automotive systems to consumer electronics and communication infrastructure.

Key Features

  • Advanced Technology: Built on cutting-edge semiconductor technology, the WP32C2M6NELI-400B2 offers robust performance and reliability for demanding applications.
  • High Integration: This component integrates multiple functions and features, reducing the need for additional components and simplifying design complexity.
  • Energy Efficiency: With a focus on power conservation, the WP32C2M6NELI-400B2 is designed for energy-critical applications, ensuring optimal performance with minimal power consumption.
  • Connectivity: The product supports various communication protocols, enabling seamless integration into existing systems and networks.
  • Compact Form Factor: The small footprint of the WP32C2M6NELI-400B2 allows for its use in space-constrained applications, without compromising on functionality.

Applications

The versatility of the WP32C2M6NELI-400B2 makes it suitable for a broad spectrum of applications. It is an ideal choice for embedded systems that require high-speed processing, connectivity, and reliability. Its applications include, but are not limited to, industrial automation systems, automotive electronics, smart home devices, and communication equipment.

Quality and Support

Microchip Technology is committed to delivering high-quality products, and the WP32C2M6NELI-400B2 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the industry's highest standards. Additionally, customers can benefit from Microchip's world-class technical support and extensive documentation, making the integration and use of this product as smooth as possible.

You May Also Be Interested in

STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $465.6717 $465.6717
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 464 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess