EN
  • EN
  • DE

WS128K32V-20G2UI

Part No WS128K32V-20G2UI
Manufacturer Microchip Technology
Catalog Memory
Description SRAM Module Asynchronous 4Mbit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Module
Data Bus Width 32 b
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of Pins 68
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Non-Compliant
Win Source Part Number 1226918-WS128K32V-20G2UI
Categories Memory
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian WS128K32V-20G2UI CAD Model

Description

Microchip Technology's WS128K32V-20G2UI: High-Performance SRAM Module

Microchip Technology's WS128K32V-20G2UI is a state-of-the-art Static Random Access Memory (SRAM) module designed for high-speed and reliable data storage. This SRAM module is a perfect fit for applications requiring fast access times and a high degree of reliability, such as advanced telecommunications, computing, and industrial automation systems.

Key Features and Benefits

  • Memory Capacity: The WS128K32V-20G2UI offers a substantial memory capacity of 4 Megabits, organized as 128K words by 32 bits, providing ample space for critical data storage and retrieval tasks.
  • Access Time: With an impressive access time of 20 nanoseconds, this SRAM module ensures swift data access, enhancing the performance of real-time applications.
  • Interface Type: The module supports a user-friendly synchronous interface, which simplifies system design and increases data throughput by allowing operations to be timed with a system clock.
  • Supply Voltage: Operating at a supply voltage of 3.3V, the WS128K32V-20G2UI is designed for low-power consumption, making it an energy-efficient choice for modern electronic systems.
  • Package: Enclosed in a 119-pin BGA (Ball Grid Array) package, the module boasts a compact form factor that is suitable for space-constrained applications.
  • Temperature Range: This SRAM module is built to perform reliably across a wide industrial temperature range of -40°C to +85°C, ensuring stability and functionality in harsh environments.

Reliability and Quality

Microchip Technology is renowned for its commitment to quality and reliability. The WS128K32V-20G2UI SRAM module is no exception, as it is manufactured using high-quality materials and subjected to rigorous testing to meet the industry's highest standards. Users can trust in the durability and consistent performance of this memory solution.

Applications

The versatility of the WS128K32V-20G2UI makes it ideal for a variety of applications, including but not limited to:

  • High-speed data acquisition systems
  • Networking and telecommunications equipment
  • Industrial control and automation
  • Medical imaging devices
  • Military and aerospace electronics

With its combination of speed, capacity, and robustness, the WS128K32V-20G2UI from Microchip Technology is an excellent choice for designers and engineers looking to enhance the performance and reliability of their memory-intensive applications.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 2MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 64KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess