EN
  • EN
  • DE

ZL30109QDG1

Part No ZL30109QDG1
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description DS1/E1 System Synchronizer with | IC SYNCHRONIZER DPLL 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose DS-1, E-1
Input Clock
Output Clock
Frequency - Max 65.536MHz
Supply Voltage (V) 2.97V ~ 3.63V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP
Family Part Number ZL30109
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Win Source Part Number 1282900-ZL30109QDG1
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZL30109QDG1 CAD Model

Description

The ZL30109QDG1 from Microchip Technology is a state-of-the-art timing solution designed to meet the rigorous demands of communication infrastructure systems. This device is a member of the high-performance clock management product line that is tailored to support the needs of complex telecommunications and networking equipment.

Key Features

  • Precision Timing: The ZL30109QDG1 ensures precise timing and synchronization, which is crucial for maintaining data integrity and reliable communication links in networking environments.
  • Low Jitter Performance: With its low jitter characteristic, the device minimizes signal distortion, enhancing the overall performance of high-speed networks.
  • Flexibility: It offers a high degree of programmability and flexibility, allowing it to support a wide range of frequencies and applications, making it a versatile choice for various design requirements.
  • Integration: The product integrates seamlessly into existing infrastructure, reducing the need for additional components and simplifying the design process.

Applications

The ZL30109QDG1 is ideal for deployment in a variety of applications, including but not limited to:

  • Wireless and wireline communication systems
  • Network routers and switches
  • Base station infrastructure
  • High-speed data transmission equipment

Technical Specifications

Microchip's ZL30109QDG1 is engineered with technical specifications that ensure optimal performance:

  • Supply Voltage: Specified for operation from a single supply voltage.
  • Operating Temperature Range: Designed to function within a specified temperature range, suitable for standard and industrial environments.
  • Package Type: Available in a package that is designed for efficient PCB layout and minimal footprint.

Microchip Technology's commitment to quality and performance is embodied in the ZL30109QDG1, making it a reliable choice for designers and engineers looking to implement a robust timing solution in their communication systems. With its combination of precision, flexibility, and integration capability, the ZL30109QDG1 stands out as an essential component in the development of advanced network infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC TIME SPREAD SPECTRUM 56-SSOP
Lowest to $4.5703
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6608 $61.9824
6+ $16.9524 $101.7144
10+ $16.4227 $164.2270
13+ $15.8929 $206.6077
17+ $15.3631 $261.1727
22+ $13.7739 $303.0258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess