EN
  • EN
  • DE

ZL30122GGG

Part No ZL30122GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 64CABGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SONET/SDH, Telecom IC 622.08MHz 1 Output 64-CABGA (9x9)
Manufacturer Microchip Technology
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-BGA
Case / Package 64-CABGA (9x9)
Family Name ZL30122
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939992-ZL30122GGG
Ultra Librarian 3D Model Ultra Librarian ZL30122GGG CAD Model

Description

The ZL30122GGG is a high-performance clock multiplier and jitter attenuator component designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This advanced product is specifically engineered to deliver enhanced timing precision and signal integrity in a wide array of telecommunications and networking applications.

Key Features

  • High Precision: The ZL30122GGG offers exceptional timing accuracy, ensuring that the clock signals are multiplied and jitter is attenuated to meet stringent industry standards.
  • Low Jitter Performance: With its ability to reduce timing noise, this device is ideal for applications requiring high-speed data transfer and stable clocking signals.
  • Versatility: The device supports a range of input frequencies and multiple output frequencies, making it suitable for various applications and allowing for system design flexibility.
  • Configurability: Users can configure the ZL30122GGG via serial or parallel interfaces, allowing for easy integration into different system architectures.
  • Robust Package: Enclosed in a compact, surface-mount package, the ZL30122GGG is designed for space-constrained environments while providing reliable performance.

Applications

The ZL30122GGG is an ideal solution for a range of applications that require precise clock management, including but not limited to:

  • Wireless infrastructure (base stations, femtocells, picocells)
  • Wired communications networks (routers, switches, multiplexers)
  • Broadcast video systems
  • Test and measurement equipment
  • High-speed data acquisition systems

Conclusion

In summary, Microchip Technology's ZL30122GGG is a state-of-the-art clock multiplier and jitter attenuator that offers unparalleled performance for systems requiring high precision in timing and signal processing. Its adaptability to different configurations and its low-jitter performance make it an indispensable component for modern, high-speed communication networks.

You May Also Be Interested in

Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $5.1721
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Semtech Corporation
10G CDR WITH MSLA / IC Output
Lowest to $11.5073
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Texas Instruments
IC CLOCK GENERATOR 533MHZ 24QSOP
Lowest to $1.7588
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.4144 $58.4144
3+ $47.9297 $143.7891
4+ $46.4319 $185.7276
6+ $44.9341 $269.6046
7+ $43.4363 $304.0541
9+ $38.9429 $350.4861
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess