EN
  • EN
  • DE

ZL30143GGG

Part No ZL30143GGG
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC SONET/SDH SYNCH 100LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Part Status Obsolete (End Of Life)
PLL Yes
Main Purpose Ethernet, SONET/SDH, Stratum
Input Clock
Output Clock
Number of Circuits 1
Frequency - Max 622.08MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-FBGA
Supplier Device Package 100-CABGA (9x9)
Part Number Series ZL30143
Manufacturer Pack Quantity 250
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810196-ZL30143GGG
Ultra Librarian 3D Model Ultra Librarian ZL30143GGG CAD Model

Description

Product Overview: ZL30143GGG by Microchip Technology

The ZL30143GGG is a state-of-the-art timing solution manufactured by Microchip Technology, designed to meet the rigorous demands of complex communication infrastructure. This product is part of Microchip's high-performance clock management portfolio and is ideal for applications that require precise timing and synchronization, such as advanced telecommunication systems, data networking, and high-speed data transmission services.

Key Features

  • Dual Channel: The ZL30143GGG features two independent DPLL (Digital Phase Locked Loop) channels, allowing it to manage multiple clock timing references simultaneously.
  • Low Jitter Performance: With its exceptional jitter management capabilities, the ZL30143GGG ensures high-quality signal integrity, which is crucial for maintaining reliable communication links.
  • Hitless Switching: The device supports hitless switching between clock sources, minimizing the impact of clock source transitions and maintaining uninterrupted service.
  • Configurable Outputs: Multiple configurable outputs enable the ZL30143GGG to provide a variety of clock frequencies, supporting a wide range of applications and devices.
  • Network Synchronization: It is optimized for network synchronization, supporting SyncE (Synchronous Ethernet) and IEEE 1588v2 standards, making it suitable for high-precision time transfer protocols.

Applications

The versatility of the ZL30143GGG allows it to be used across a variety of sectors that require precise timing solutions, including but not limited to:

  • Wireless and Wireline Telecommunications
  • Data Centers and Enterprise Networking
  • Broadcast Video Streaming
  • Industrial Automation and Control Systems

Technical Specifications

The ZL30143GGG operates over an industrial temperature range and comes in a compact 10 x 10 mm 72-VFQFN package. It requires a single 3.3V power supply for operation and offers low power consumption, making it an energy-efficient choice for modern electronic systems.

Conclusion

Microchip Technology's ZL30143GGG is a robust and versatile timing solution that delivers the performance and reliability needed for today's high-speed, high-availability networks. Its advanced features ensure that it can satisfy the most stringent timing requirements, making it the go-to choice for engineers and system designers seeking to enhance their communication infrastructure.

You May Also Be Interested in

Skyworks Solutions Inc.
IC BUFF 100MHZ PCIE SATA 28SSOP
Lowest to $1.3654
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 52-BGA
Lowest to $8.8720
Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess