EN
  • EN
  • DE

ZL30163GDG2

Part No ZL30163GDG2
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description IC CLK TRANSLATOR 2CH 144LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
PLL Yes
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input Clock
Output LVCMOS, LVPECL
Number of Circuits 1
Frequency - Max 750MHz
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 144-BGA
Supplier Device Package 144-LBGA (13x13)
Part Number Series ZL30163
Manufacturer Pack Quantity 160
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813474-ZL30163GDG2
Ultra Librarian 3D Model Ultra Librarian ZL30163GDG2 CAD Model

Description

The ZL30163GDG2 is a high-performance clock generator from Microchip Technology, designed to meet the stringent requirements of communication infrastructure, enterprise networking, and data center applications. This device is part of Microchip's comprehensive portfolio of timing and synchronization solutions that provide precision, reliability, and flexibility.

Key Features

  • Multiple Outputs: The ZL30163GDG2 offers multiple output frequencies, which can be independently configured to support a variety of applications.
  • Low Jitter: Engineered to deliver ultra-low jitter performance, this clock generator ensures high-quality signal integrity, which is crucial for high-speed data transmission and network reliability.
  • Highly Programmable: With its programmable design, users can customize output frequencies and phase relationships, allowing for a high degree of system flexibility.
  • Integrated PLLs: The device includes integrated Phase-Locked Loops (PLLs) that contribute to its ability to generate stable and accurate clock signals over a wide range of input frequencies.

Applications

The ZL30163GDG2 is ideally suited for a variety of applications where precise timing is critical. These include but are not limited to:

  • Telecommunication and networking equipment such as routers, switches, and base stations.
  • High-performance computing and server platforms requiring synchronized clock distribution.
  • Storage area networks and other data management systems.

Package and Quality

Packaged in a compact, surface-mount design, the ZL30163GDG2 is available in a green, RoHS-compliant package, ensuring environmental standards are met without compromising performance. Microchip Technology's commitment to quality ensures that this clock generator delivers consistent and reliable operation, backed by rigorous testing and validation processes.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $27.0928
Texas Instruments
IC PLL CLOCK DRIVER 1.8V 40-QFN / Memory, DDR2 Clock Buffer/Driver, Multiplexer IC 400MHz 1 Output 40-VQFN (6x6)
Lowest to $9.0316
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
9DB1200B - Clock Driver, 9DB, 2
Lowest to $99.8382
Microchip Technology
IC TIMING LINE CARD 256CSBGA
Lowest to $218.0452
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess