EN
  • EN
  • DE

ZL30663LFG7

Part No ZL30663LFG7
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description TRIPLE CHANNEL SYNCE LINE CARD / Ethernet, SONET/SDH, Wireless Base Stations Timing Card IC IC 1.045GHz 3 Output 80-LGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Application Specific Clock/Timing
Mfr Microchip Technology
Series -
Package Tray
Product Status Active
PLL Yes
Main Purpose Ethernet, SONET/SDH, Wireless Base Stations
Input CMOS
Output CMOS, HCSL, HSTL, LVDS, LVPECL
Number of Circuits 3
Frequency - Max 1.045GHz
Voltage - Supply 1.8V, 3.3V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 80-VFLGA
Supplier Device Package 80-LGA (11x11)
REACH Status REACH Unaffected
Win Source Part Number 1356248-ZL30663LFG7
Ultra Librarian 3D Model Ultra Librarian ZL30663LFG7 CAD Model

Description

Introducing the ZL30663LFG7 from Microchip Technology

Microchip Technology's ZL30663LFG7 is a state-of-the-art network synchronizer clock for advanced telecommunications infrastructure. This product is designed to meet the stringent requirements of modern communication networks, providing precise timing and synchronization that are critical for high-speed data transfer and reliable connectivity.

Key Features and Benefits

  • High Precision: The ZL30663LFG7 offers excellent frequency stability and low phase noise, ensuring high-quality signal timing which is vital for network performance and reliability.
  • Multiple Outputs: It provides multiple clock outputs, enabling it to support various network timing protocols and frequencies, making it highly versatile for different network architectures.
  • Integrated PLLs: With its integrated Phase-Locked Loops (PLLs), this device can generate a wide range of frequencies, allowing for flexible network configuration and easy integration into existing systems.
  • Low Power Consumption: Designed with power efficiency in mind, the ZL30663LFG7 operates with low power consumption, reducing the overall energy footprint of network operations.
  • Robust Temperature Performance: The device operates reliably across a broad temperature range, ensuring consistent performance even in challenging environmental conditions.
  • Compact Design: Packaged in a small form factor, the ZL30663LFG7 saves valuable board space, which is crucial for modern, high-density networking equipment.

Applications

The ZL30663LFG7 is ideal for a variety of networking applications, including:

  • Wireless infrastructure (LTE, 5G)
  • Wired networking (Ethernet, PON)
  • Broadcast video
  • Industrial timing solutions
  • Data center infrastructure

Quality and Support

Microchip Technology is known for its commitment to quality, and the ZL30663LFG7 is no exception. Customers can expect reliable operation backed by Microchip's comprehensive technical support and service. Whether you're designing new networking equipment or upgrading existing systems, the ZL30663LFG7 offers the performance, flexibility, and reliability needed to stay ahead in the fast-paced world of telecommunications.

With its blend of advanced features and dependable operation, the ZL30663LFG7 from Microchip Technology is the go-to solution for network synchronization challenges, providing the foundation for the next generation of communication technologies.

You May Also Be Interested in

Renesas Electronics America
DFN 2.50X2.50X0.90 MM, 0.40MM PI / IC Output
Lowest to $4.0413
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Infineon Technologies
IC CLK BUFF 13OUT SDRAM 28SOIC
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Analog Devices Inc.
IC CLK/DATA RECOVR W/AMP 32LFCSP
Lowest to $115.2715
Skyworks Solutions Inc.
IC CLOCK DDR266 PRO VIA 48SSOP
Lowest to $1.9566
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Semtech Corporation
IC SETS TIMER SONET SDH 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.6245 $60.6245
3+ $49.7432 $149.2296
4+ $48.1887 $192.7548
5+ $46.6343 $233.1715
7+ $45.0798 $315.5586
9+ $40.4164 $363.7476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,507 pieces
In Stock: 2,500 pieces Factory Stock: 7 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess