EN
  • EN
  • DE

ZL30721LFG7

Part No ZL30721LFG7
Manufacturer Microchip Technology
Catalog Clock/Timing - Application Specific
Description SINGLE CHANNEL SYNCE & IEEE 1588
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features SONET/SDH Clock Synthesizer IC 1.035GHz 1 Output 64-LGA (10x5)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 64-VFLGA Exposed Pad
Case / Package 64-LGA (10x5)
Family Name ZL30721
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 294
Popularity High
Supply and Demand Status Balance
Win Source Part Number 940002-ZL30721LFG7
Ultra Librarian 3D Model Ultra Librarian ZL30721LFG7 CAD Model

Description

Microchip Technology's ZL30721LFG7 Timing Card

Introducing the ZL30721LFG7, a state-of-the-art timing card solution from Microchip Technology, designed to meet the rigorous demands of modern network infrastructure. This device is an integral component for ensuring precise timing and synchronization in telecommunications, data centers, and industrial applications where high performance and reliability are non-negotiable.

Key Features

  • High Precision Timing: The ZL30721LFG7 delivers exceptional timing accuracy, making it ideal for applications that require stringent synchronization such as 5G wireless networks and high-speed trading platforms.
  • Flexibility: It offers a versatile range of inputs and outputs, supporting various frequency standards and allowing seamless integration into diverse system architectures.
  • Low Jitter Performance: Engineered to minimize signal distortion, this timing card ensures low jitter generation and transfer, crucial for maintaining the integrity of high-speed signals.
  • Robust Design: Built to withstand the challenges of harsh operating environments, the ZL30721LFG7 maintains its performance stability over a wide temperature range.
  • Advanced Programmability: With its configurable options, the device can be tailored to specific application requirements, offering a flexible solution for various design challenges.

Applications

  • Telecommunications Infrastructure
  • Data Centers
  • Industrial Automation Systems
  • Network Synchronization
  • High-frequency Trading Platforms

The ZL30721LFG7 is a testament to Microchip Technology's commitment to delivering high-quality, reliable components that drive the performance of critical systems worldwide. With its advanced features and robust design, this timing card is an essential element for any setup that demands precise timekeeping and synchronization.

Technical Specifications

The ZL30721LFG7 is packaged in a lead-free (RoHS compliant) 72-VFQFN package, ensuring environmental safety and compatibility with modern manufacturing standards. It is part of Microchip's comprehensive portfolio of timing and synchronization products, which are recognized for their performance and dependability across the industry.

For more detailed technical specifications and application support, visit Microchip Technology's official website or contact their customer support team. The ZL30721LFG7 is not just a component; it's an investment in the precision and stability of your technology infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Renesas Electronics America
CLOCK SYNTHESIZE/GENERATOR/PLL / IC Output
Need more? Email Us
Broadcom Limited
10G CDR OPTICAL TRANSPORT / IC Output
Lowest to $75.0750
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28TSSOP
Need more? Email Us
Analog Devices Inc.
IC RECOVER CLOCK/DATA 48-LFCSP
Lowest to $23.8512
MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Texas Instruments
IC 3.3V PLL CLOCK-DRVR 24-TSSOP
Lowest to $9.3860
Renesas Electronics America
IC TIMING CLOCK / IC Output
Lowest to $32.6415

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $56.9459 $113.8918
3+ $46.7248 $140.1744
4+ $45.2647 $181.0588
6+ $43.8045 $262.8270
7+ $42.3444 $296.4108
10+ $37.9639 $379.6390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess