EN
  • EN
  • DE

ZL38005GGG2

Part No ZL38005GGG2
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description Enhanced Voice Processor with Dual Wideband Codecs | IC VOICE PROCESSOR 96FBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Function Voice Processor
Applications Communication Systems
Number of Channels 2
Interface I2S, SPI, UART
Supply Voltage (V) 1.2V
Temperature Range - Operating -40°C ~ 85°C
Specifications 163.84Mbps
Manufacturer Package 96-VFBGA
Manufacturer Pack Quantity 2,080
MSL Level 3 (168 Hours)
Win Source Part Number 1282926-ZL38005GGG2
Manufacturer Homepage www.zarlink.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ZL38005GGG2 CAD Model

Description

The ZL38005GGG2 is a cutting-edge voice processing solution from Microchip Technology, designed to deliver superior audio quality in a wide range of communication applications. This advanced product is part of Microchip's extensive portfolio of audio and voice ICs, which are renowned for their performance, reliability, and integration capabilities.

Key Features

  • High-Quality Voice Processing: The ZL38005GGG2 is equipped with advanced algorithms that ensure crystal-clear voice quality, making it ideal for applications such as VoIP phones, hands-free systems, and conferencing equipment.
  • Acoustic Echo Cancellation: This device features state-of-the-art acoustic echo cancellation (AEC) technology, which is essential for providing a seamless communication experience in environments with background noise and echo.
  • Noise Reduction: With built-in noise reduction capabilities, the ZL38005GGG2 minimizes ambient noise, enhancing the clarity of the transmitted voice signal.
  • Flexible Configuration: The product offers a high degree of configurability, allowing designers to tailor its performance to the specific needs of their applications.
  • Low Power Consumption: Designed with energy efficiency in mind, the ZL38005GGG2 maintains its high performance while consuming minimal power, making it suitable for battery-operated devices.
  • Compact Package: The device comes in a compact 56-pin QFN package, which is perfect for space-constrained applications.

Applications

The versatility of the ZL38005GGG2 enables its use across a diverse range of communication products. It is particularly well-suited for:

  • IP and digital phones
  • Wireless headsets and speakerphones
  • Intercom systems
  • Conference room systems

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the ZL38005GGG2 datasheet, which provides comprehensive information on the device's performance characteristics, electrical parameters, and application guidelines.

In summary, the ZL38005GGG2 from Microchip Technology is an exceptional solution for anyone looking to enhance the audio performance of their communication devices. Its combination of advanced voice processing features, low power consumption, and compact design make it a top choice for industry professionals.

You May Also Be Interested in

Texas Instruments
Lowest to $3.8651
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
STMicroelectronics
Lowest to $34.9254
Skyworks Solutions Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
IC DSP AUDIO 16CH/28BIT 48-LQFP
Lowest to $4.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.9224 $75.6896
8+ $15.5267 $124.2136
12+ $15.0416 $180.4992
16+ $14.5565 $232.9040
21+ $14.0714 $295.4994
28+ $12.6149 $353.2172
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess