EN
  • EN
  • DE

18527\8MB\1Mx16\4C\Tin

Part No 18527\8MB\1Mx16\4C\Tin
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description EDO SIMM 2Mx32-60 3.3V w/diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951831-18527\8MB\1Mx16\4C\Tin
Series *
Ultra Librarian 3D Model Ultra Librarian 18527\8MB\1Mx16\4C\Tin CAD Model

Description

Looking for a high-quality memory module for your computer?

  • Capacity: 8MB
  • Clock speed: 4C
  • Perfect for: everyday computing tasks such as web browsing, email, and word processing
  • Easy to install: easy to install
  • Construction and performance: high-quality construction and superior performance
  • Service: reliable service for years to come

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess