EN
  • EN
  • DE

247015\1GB\64Mx8\16C

Part No 247015\1GB\64Mx8\16C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR-400 128Mx64
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951419-247015\1GB\64Mx8\16C
Series *
Ultra Librarian 3D Model Ultra Librarian 247015\1GB\64Mx8\16C CAD Model

Description

The 247015\1GB\64Mx8\16C is a 1GB memory module manufactured by Micron Technology Inc. This module is designed for various computing applications, providing temporary data storage for efficient system operation. It leverages specific memory technology for optimized performance.

Applications

  • Embedded computing platforms
  • Industrial control systems
  • Networking devices
  • Thin client computers
  • Legacy systems requiring memory upgrades

Features

  • 1GB storage capacity
  • Organized as 64Mx8
  • Utilizes 16C configuration
  • Designed for efficient data retrieval and storage
  • Standard interface compatibility

Benefits

  • Enhances operational speeds in embedded systems
  • Improves the data handling capabilities of network equipment
  • Provides the necessary memory for thin client applications
  • Facilitates smoother processing in industrial environments
  • Offers a reliable solution for memory expansion

Additional Details

The module operates at specific voltage and frequency levels to ensure optimal performance. The timing characteristics are crucial for integration with other system components. Refer to the product datasheet for detailed specifications and installation guidelines. The physical dimensions should be considered for hardware compatibility.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess