EN
  • EN
  • DE

26938\16MB\4Mx4\8C\Gold

Part No 26938\16MB\4Mx4\8C\Gold
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description FPM SIMM 4Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951846-26938\16MB\4Mx4\8C\Gold
Series *
Ultra Librarian 3D Model Ultra Librarian 26938\16MB\4Mx4\8C\Gold CAD Model

Description

The 26938\16MB\4Mx4\8C\Gold Memory Module is a high-quality memory card that provides efficient and reliable data storage.

    You May Also Be Interested in

    Samsung
    Rambus 512MB 800MHz 40ns
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz 40ns
    Need more? Email Us
    Samsung
    Rambus 512MB ECC 800MHz 40ns
    Need more? Email Us
    Intel
    Optane PMem 100 512GB
    Need more? Email Us
    Micron Technology Inc.
    DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
    Need more? Email Us
    Hynix Semiconductor
    SODIMM EDO 3.3V 4Mx64-50
    Need more? Email Us
    Samsung
    Rambus 256MB ECC 800MHz
    Need more? Email Us
    Elpida Memory
    Rambus 128MB 800MHz
    Need more? Email Us

    Top Sellers

    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16QFN
    Lowest to $5.7023
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $4.0391
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.3955
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $6.4151
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess