EN
  • EN
  • DE

661119\2GB\256Mx8\8C

Part No 661119\2GB\256Mx8\8C
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 256Mx64 UDIMM (2GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947823-661119\2GB\256Mx8\8C
Series *
Ultra Librarian 3D Model Ultra Librarian 661119\2GB\256Mx8\8C CAD Model

Description

The Micron 661119/2GB/256Mx8/8C is a 2GB DDR3 SDRAM memory module suitable for upgrading or building computing systems.

Applications:

  • Desktop PCs
  • Laptop computers
  • Embedded systems
  • Industrial PCs
  • Networking equipment

Features:

  • 2GB capacity
  • DDR3 SDRAM technology
  • 256Mx8 organization
  • High-speed data transfer
  • Low power consumption
  • JEDEC standard compliance
  • 240-Pin DIMM Form Factor (most likely)

Benefits:

  • Improved system responsiveness
  • Enhanced multitasking performance
  • Faster application loading times
  • Lower energy consumption
  • Stable and reliable operation
  • Simple integration into compatible systems

Additional Details:

This Micron memory module consists of quality DDR3 SDRAM chips and provides a capacity of 2GB organized as 256Mx8. The designation '8C' usually represents a specific configuration code or revision number. DDR3 technology ensures that high-speed data transfers are possible, improving overall system performance. The module's reduced power consumption can contribute to energy savings and increased battery life in portable devices. Compliance with JEDEC standards ensures compatibility across various systems. Likely a 240-pin DIMM form factor. The exact speed and voltage ratings (e.g., 1600MHz, 1.5V) must be confirmed with the specific module's datasheet. DDR3 typically operates in the 800MHz-2133MHz range at 1.5V, but check the official datasheet for accurate specifications.

You May Also Be Interested in

SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess