EN
  • EN
  • DE

BL2K8G32C16S4B

Part No BL2K8G32C16S4B
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR4-3200AA SODIM Ballistix Kit (16GB 2x8G) Black
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1448807-BL2K8G32C16S4B
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian BL2K8G32C16S4B CAD Model

Description

The Crucial Retail BL2K8G32C16S4B is a kit of two DDR4 SODIMM memory modules, each with an 8GB capacity, totaling 16GB. Designed for high-performance and gaming laptops, these modules operate at a speed of DDR4-3200AA, providing excellent bandwidth and system responsiveness. The Ballistix Kit is known for its reliability and high-speed performance, catering to gamers and professionals alike. It comes in a sleek black color, adding an aesthetic appeal to your system. With a configuration of 2x8G, it's perfect for dual-channel memory setups, enhancing data transfer rates and overall system performance. The modules feature 288 pins and comply with the PC4-25600 standard, ensuring compatibility with the latest laptop models. Manufactured by Crucial Retail, these modules are a testament to quality and performance, offering users an upgrade that significantly boosts their system's capabilities. The inclusion of an SODIMM form factor makes it perfectly suited for laptops and small form factor PCs, where space is limited.

You May Also Be Interested in

Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Infineon Technologies
Rambus 512MB ECC 800MHz
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
SK hynix
PC66 16Mx64-H
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Intel
Optane PMem 200 512GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess