EN
  • EN
  • DE

E5116AB-4A-E

Part No E5116AB-4A-E
Manufacturer Micron Technology Inc.
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micron Technology Inc.
Win Source Part Number 255373-E5116AB-4A-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E5116AB-4A-E CAD Model

Description

Product: E5116AB-4A-E

The E5116AB-4A-E is a dependable electronic component that is perfect for high-density applications that require precision and performance.

Applications

  • Personal computing devices
  • Medical devices
  • Wearable technology
  • Security systems

Features and Benefits

  • Optimized for high-density circuits: Maximizes space utilization
  • Low heat generation: Improves system longevity
  • Compact and lightweight: Ideal for portable applications
  • Long operational life: Built for durability and consistent performance

Additional Details: The E5116AB-4A-E is perfect for integration into compact systems, offering unmatched performance in miniature form factors.

You May Also Be Interested in

NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Diodes Incorporated
Lowest to $0.1143
Texas Instruments
Need more? Email Us
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Texas Instruments
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess