EN
  • EN
  • DE

EDB1332BDBH-1DAAT-F-R

Part No EDB1332BDBH-1DAAT-F-R
Manufacturer Micron Technology Inc.
Catalog RAM
Description DRAM Chip Mobile LPDDR2 SDRAM 1Gbit 32Mx32 1.2V/1.8V Automotive 134-Pin FBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 13 b
Mounting SMD (SMT)
Case / Package FBGA
Contact Plating Copper, Silver, Tin
Data Bus Width 32 b
Density 1 Gb
Frequency 533 MHz
Interface Parallel
Max Frequency 533 MHz
Maximum Operating Temperature 105 °C
Memory Type RAM, SDRAM
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 134
Operating Supply Voltage 1.2 V
RoHS Compliant
Win Source Part Number 1056825-EDB1332BDBH-1DAAT-F-R
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDB1332BDBH-1DAAT-F-R CAD Model

Description

The Micron Technology Inc. 1 Gb electronic component is a surface mount type with a frequency of 533 MHz.

  • Manufacturer: Micron Technology Inc.
  • Mounting: Surface Mount
  • Frequency: 533 MHz
  • For: RAM
  • RoHS Compliant: Yes
  • Voltage Supply: 1.2 V
  • Memory Type: RAM, SDRAM
  • Interface: Parallel
  • Density: 1 Gb
  • Data Bus Width: 32 b
  • Address Bus Width: 13 b
  • Supply and Demand: Shortage
  • Maximum Operating Temperature: 105 °C
  • Operating Temperature: -40 to 85 °C

You May Also Be Interested in

Micron Technology Inc.
Contact for details
Lowest to $14.4788
Micron Technology Inc.
DRAM DRAM DDR4 Z90B 4Gb
Lowest to $41.1600
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $43.9549
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
Micron Technology Inc.
DRAM Chip DDR2 SDRAM 1G-Bit 64Mx16 1.8V 92-Pin FBGA Tray
Need more? Email Us
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 240WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 200 MHz 5 ns 240-WFBGA (14x14)
Need more? Email Us
Micron Technology Inc.
Check the price with AE today
Lowest to $48.2626
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II / SDRAM Memory IC 256Mb (16M x 16) Parallel 133 MHz 5.4 ns 54-TSOP II
Lowest to $8.1612

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,691 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess