EN
  • EN
  • DE

S-24CS16A01-J8T1

Part No S-24CS16A01-J8T1
Manufacturer SII Semiconductor Corporation
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 185766-S-24CS16A01-J8T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-24CS16A01-J8T1 CAD Model

Description

The S-24CS16A01-J8T1 is a 16Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. As a serial EEPROM, it utilizes the I2C communication protocol for data transfer. This memory device is designed for applications requiring non-volatile storage of configuration settings, calibration data, or other persistent information. The suffix '-J8T1' likely specifies the package type and packaging details.

Applications

  • Consumer Electronics: Storing user preferences and device settings in TVs, audio systems, and set-top boxes.
  • Industrial Automation: Holding calibration parameters and configuration data in sensors, controllers, and data acquisition systems.
  • Automotive Electronics: Used in car radios, navigation systems, and engine control units (ECUs) to store settings and diagnostic information.
  • Medical Equipment: Storing calibration data, patient data (in some applications), and device settings in medical instruments.
  • Security Systems: Storing access codes, configuration data, and event logs in security panels and access control systems.

Features

  • 16Kbit (2K x 8) EEPROM: Provides 16 kilobits of non-volatile storage capacity.
  • I2C Interface: Uses the standard I2C serial communication protocol.
  • Low-Voltage Operation: Suitable for low-power and battery-powered applications.
  • Wide Operating Voltage Range: Offers flexibility in system design and power supply options.
  • Data Retention: Long data retention, typically 10 years or more.
  • Endurance: High write cycle endurance, typically 1 million cycles or more.
  • Small Package: Available in compact package options, such as SOP, TSSOP, or MSOP.
  • Write Protect Feature: Prevents accidental data overwriting.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is lost.
  • Easy Integration: The I2C interface simplifies communication with microcontrollers and other digital systems.
  • Low Power Consumption: Minimizes power usage in battery-powered applications.
  • Flexibility: Suitable for a wide range of applications requiring non-volatile memory.
  • Space Saving: Small package options allow for compact designs.
  • Data Protection: Write protect feature prevents accidental data corruption or modification.

Additional Details

The S-24CS16A01-J8T1 is typically available in various surface-mount packages. The exact operating voltage range, current consumption, and timing characteristics can be found in the device's datasheet. The I2C slave address is often configurable through device pins, allowing multiple EEPROMs to coexist on the same I2C bus. It's important to consult the datasheet for detailed specifications and recommended operating conditions.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 64Mb (8M x 8, 4M x 16) Parallel 70 ns 48-TSOP
Lowest to $4.6918
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-SOIC
Lowest to $0.6436
Macronix
IC FLASH 16MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 16Mb (2M x 8) SPI - Quad I/O 80 MHz 8-WSON (6x5)
Lowest to $1.9008
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.2348
Micron Technology Inc.
IC DRAM 1GBIT PARALLEL 60FBGA / SDRAM - DDR2 Memory IC 1Gb (256M x 4) Parallel 333 MHz 450 ps 60-FBGA (8x10)
Lowest to $6.5292
Cypress Semiconductor Corp
IC FLASH 8GBIT PARALLEL 48TSOP I / FLASH - NAND Memory IC 8Gb (1G x 8) Parallel 48-TSOP I
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 128MBIT PAR 86TSOP II / SDRAM Memory IC 128Mb (4M x 32) Parallel 166 MHz 5.4 ns 86-TSOP II
Lowest to $4.9523
Winbond Electronics
IC SDRAM 1GB X16 933MHZ 96WBGA / SDRAM - DDR3 Memory IC 1Gb (64M x 16) SSTL_15 933 MHz 20 ns 96-VFBGA (7.5x13)
Lowest to $4.1752
Renesas Electronics America
IC SRAM 1MBIT PARALLEL 32SOP / SRAM Memory IC 1Mb (128K x 8) Parallel 70 ns 32-SOP
Lowest to $9.5553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2021 $58.6090
695+ $0.1663 $115.5785
1,080+ $0.1605 $173.3400
1,485+ $0.1559 $231.5115
1,925+ $0.1502 $289.1350
2,565+ $0.1351 $346.5315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess