EN
  • EN
  • DE

S-93C46B01-J8T2G

Part No S-93C46B01-J8T2G
Manufacturer SII Semiconductor Corporation
Catalog EEPROM
Description IC EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 187304-S-93C46B01-J8T2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-93C46B01-J8T2G CAD Model

Description

The S-93C46B01-J8T2G is a 1K-bit EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by SII Semiconductor Corporation. This device is designed for low-voltage, low-power applications where non-volatile data storage is required. It utilizes a serial interface for communication, making it suitable for integration with microcontrollers and other digital systems.

Applications

  • Consumer Electronics: Used in various consumer products such as televisions, DVD players, and set-top boxes to store user preferences and system configuration data.
  • Automotive Systems: Employed in automotive electronics, including car radios, instrument clusters, and immobilizers, for storing calibration data, security codes, and vehicle identification information.
  • Industrial Control Systems: Integrated into industrial equipment such as programmable logic controllers (PLCs), sensors, and data loggers to store configuration parameters, calibration data, and historical data.
  • Medical Devices: Utilized in medical equipment such as patient monitoring systems, infusion pumps, and diagnostic devices for storing device settings, calibration data, and patient-specific information.
  • Security Systems: Implemented in security systems such as alarm systems, access control systems, and surveillance equipment for storing security codes, access logs, and system configuration data.

Features

  • 1K-bit EEPROM: Offers 128 bytes of non-volatile storage.
  • Low-Voltage Operation: Operates at low voltages, typically ranging from 1.8V to 5.5V, making it suitable for battery-powered devices.
  • Serial Interface: Uses a serial interface (Microwire) for easy communication with microcontrollers and other digital systems.
  • High Endurance: Provides high endurance with a large number of write/erase cycles.
  • Data Retention: Offers long-term data retention, ensuring data integrity over extended periods.
  • Write Protect Function: Includes a write protect function to prevent accidental data modification.

Benefits

  • Reliable Data Storage: Ensures data retention even when power is removed, providing reliable storage for critical information.
  • Low Power Consumption: Minimizes power consumption, extending battery life in portable devices and reducing overall system power requirements.
  • Easy Integration: Simple serial interface facilitates easy integration into microcontroller-based systems.
  • Long-Term Reliability: Guarantees data integrity and long-term reliability in demanding applications.
  • Data Protection: Write protect feature safeguards against accidental or unauthorized data modification.

Additional Details

The S-93C46B01-J8T2G communicates using the Microwire serial interface protocol. This interface consists of three pins: chip select (CS), serial clock (SK), and serial data input/output (DI/DO). The device supports read and write operations. The write protect function can be enabled or disabled via software control. The specific package type is typically a small surface-mount package for efficient board space utilization.

You May Also Be Interested in

Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
National Semiconductor (TI)
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess