EN
  • EN
  • DE

EDB5432BEBH-1DAAT-F-D

Part No EDB5432BEBH-1DAAT-F-D
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC DRAM 512MBIT PAR 134VFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Bulk
Product Status Obsolete
Programmable Not Verified
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - Mobile LPDDR2
Memory Size 512Mbit
Memory Organization 16M x 32
Memory Interface Parallel
Clock Frequency 533 MHz
Voltage - Supply 1.14V ~ 1.95V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting Type Surface Mount
Package / Case 134-VFBGA
Supplier Device Package 134-VFBGA (10x11.5)
Base Product Number EDB5432
Standard Package 1,680 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0028
Win Source Part Number 943192-EDB5432BEBH-1DAAT-F-D
Ultra Librarian 3D Model Ultra Librarian EDB5432BEBH-1DAAT-F-D CAD Model

Description

The EDB5432BEBH-1DAAT-F-D is an integrated circuit memory module manufactured by Micron Technology Inc.

  • Product: EDB5432BEBH-1DAAT-F-D
  • Category: Memory - Memory
  • Series: EDB5432
  • Package: Bulk
  • Package Size: 1,680 pieces
  • Memory Type: Non-Programmable
  • Memory Size: 512Mbit
  • Technology: SDRAM - Mobile LPDDR2
  • Memory Type: Volatile
  • Voltage Supply Range: 1.14V to 1.95V
  • Clock Frequency: 533 MHz
  • Mounting Type: Surface Mount
  • Package: 134-VFBGA
  • REACH: Not affected
  • ECCN: EAR99

You May Also Be Interested in

Microchip Technology
Lowest to $2.8013
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8MSOP
Lowest to $1.4552
Maxim Integrated
Lowest to $2.0374
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess