EN
  • EN
  • DE

EDB8132B3MC-8D-F-D

Part No EDB8132B3MC-8D-F-D
Manufacturer Micron Technology Inc.
Catalog Custom Parts (E - I)
Description DRAM Chip Mobile LPDDR2 SDRAM 8G-Bit 256Mx32 1.2V/1.8V 134-Pin VFBGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Address Bus Width 14 b
Data Bus Width 32 b
Density 8 Gb
Max Frequency 400 MHz
Max Operating Temperature 85 °C
Min Operating Temperature -30 °C
Number of Pins 134
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1155193-EDB8132B3MC-8D-F-D
Categories Custom Parts
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EDB8132B3MC-8D-F-D CAD Model

Description

The Micron Technology Inc. 1024106 is a custom part with a density of 8 Gb and a data bus width of 32 b.

  • Density: 8 Gb
  • Data Bus Width: 32 b
  • Maximum Frequency: 400 MHz
  • Operating Supply Voltage: -30°C to 85°C
  • Number of Pins: 134
  • RoHS Compliance: Compliant
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
GainSpan Corporation
GS2011MIES EVB, GS2011MIES module and a power cable
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Fastrax
Lowest to $32.6415
HongFa
HFD3 Series 2 A DPDT 12 VDC SMT Single Side Subminiature Signal Relay
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Renesas Electronics America
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess