EN
  • EN
  • DE

EDBA164B1PM-1D-F-R

Part No EDBA164B1PM-1D-F-R
Manufacturer Micron Technology Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822271-EDBA164B1PM-1D-F-R
Ultra Librarian 3D Model Ultra Librarian EDBA164B1PM-1D-F-R CAD Model

Description

The EDBA164B1PM-1D-F-R is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by Micron Technology. It is designed for high-performance computing applications, offering increased bandwidth and power efficiency compared to previous DDR generations.

Applications

  • High-Performance Computing (HPC): Used in servers and workstations for scientific simulations, data analysis, and other computationally intensive tasks.
  • Gaming PCs: Provides high bandwidth for smooth gameplay and fast loading times in gaming computers.
  • Data Centers: Employed in data center servers for virtual machines, databases, and cloud computing.
  • Embedded Systems: Integrated into embedded systems requiring high memory bandwidth, such as network devices and industrial controllers.
  • Video Editing and Graphics Design: Supports high-resolution video editing and complex graphics rendering.

Features

  • Memory Type: DDR4 SDRAM, the fourth generation of double data rate synchronous dynamic random-access memory.
  • Capacity: 16Gb (Gigabits), providing a significant amount of memory storage.
  • Data Rate: High data transfer rates, supporting fast memory access and improved system performance.
  • Voltage: Low operating voltage (typically 1.2V), reducing power consumption and heat generation.
  • Module Type: Likely a UDIMM (Unbuffered DIMM) or SODIMM (Small Outline DIMM) depending on the specific application.
  • Error Correction: May or may not include ECC (Error-Correcting Code) depending on the specific configuration.
  • Operating Temperature: Designed for reliable operation within a specified temperature range.

Benefits

  • Increased Bandwidth: DDR4 offers significantly higher bandwidth compared to DDR3, enabling faster data transfer rates.
  • Improved Power Efficiency: Lower operating voltage reduces power consumption and heat generation, leading to longer battery life in portable devices and reduced energy costs in data centers.
  • Enhanced System Performance: Faster memory access improves overall system performance and responsiveness.
  • Reliable Operation: Designed for reliable operation in demanding environments.
  • High Capacity: 16Gb capacity allows for storing large amounts of data in memory.
  • Future-Proofing: DDR4 is the current standard for memory technology, ensuring compatibility with modern processors and platforms.

Additional Details

The specific timings and other electrical characteristics of the EDBA164B1PM-1D-F-R can be found in the Micron DDR4 datasheet. The module is designed for easy installation in compatible DDR4 memory slots. Proper cooling is recommended for optimal performance and long-term reliability. The part number EDBA164B1PM-1D-F-R specifies certain characteristics such as the configuration and speed grade. More specific details on the memory speed (e.g. 2666MHz, 3200MHz) will require consulting the datasheet. It is likely similar in performance to EDBA164B1PF-1D-F-R; differences may exist in packaging or minor specifications.

You May Also Be Interested in

Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4458 $62.6748
14+ $8.5713 $119.9982
21+ $8.3033 $174.3693
29+ $8.0353 $233.0237
38+ $7.7674 $295.1612
50+ $6.9635 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess