EN
  • EN
  • DE

EDFA164A1PK-GD-F

Part No EDFA164A1PK-GD-F
Manufacturer Micron Technology Inc.
Catalog RAM
Description DRAM LPDRAM, 256Mb, 1.2V, 216-ball WFBGA, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Clock Rate 800 MHz
Density 16 Gb
Nominal Supply Voltage (DC) 1.2 V
Win Source Part Number 998822-EDFA164A1PK-GD-F
Categories RAM
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EDFA164A1PK-GD-F CAD Model

Description

The Micron Technology Inc. RAM is a high-density memory chip that is designed for use in a wide range of applications.

  • Density: 16 Gb
  • Clock Rate: 800 MHz
  • Nominal Supply Voltage: 1

You May Also Be Interested in

Micron Technology Inc.
IC DRAM 512MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 512Mb (16M x 32) Parallel 100 MHz 7.5 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
DRAM Chip Mobile LPDDR SDRAM 1Gbit 64Mx16 1.8V Automotive 60-Pin VFBGA
Need more? Email Us
Micron Technology Inc.
Contact for details
Need more? Email Us
Micron Technology Inc.
Contact for details
Lowest to $14.6893
Micron Technology Inc.
DRAM DDR4 8Gbit 16 96/144 TFBGA 1 IT
Lowest to $100.1000
Micron Technology Inc.
IC DRAM 4GBIT PARALLEL 168WFBGA / SDRAM - Mobile LPDDR Memory IC 4Gb (128M x 32) Parallel 166 MHz 5 ns 168-WFBGA (12x12)
Need more? Email Us
STMicroelectronics
IC SRAM 4MBIT 55NS 32TSOP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PARALLEL 90VFBGA / SDRAM - Mobile LPSDR Memory IC 256Mb (8M x 32) Parallel 100 MHz 7 ns 90-VFBGA (8x13)
Need more? Email Us
Micron Technology Inc.
eMMC eMMC 32Gb (1xNAND L83A MLC 32Gb)
Lowest to $72.7612

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2613 $67.5678
13+ $9.2400 $120.1200
20+ $8.9513 $179.0260
27+ $8.6625 $233.8875
35+ $8.3738 $293.0830
47+ $7.5075 $352.8525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 583 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess