EN
  • EN
  • DE

G29F256G08CJAAAWP:A

Part No G29F256G08CJAAAWP:A
Manufacturer Micron Technology Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Micron Technology Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823702-G29F256G08CJAAAWP:A
Ultra Librarian 3D Model Ultra Librarian G29F256G08CJAAAWP:A CAD Model

Description

The Micron G29F256G08CJAAAWP:A is a 256Gb NAND Flash memory device. It is designed for high-density data storage in a variety of applications, including solid-state drives (SSDs), embedded systems, and mobile devices. This NAND Flash memory utilizes advanced process technology to achieve high performance, reliability, and endurance.

Applications

  • Solid-State Drives (SSDs): Used as the primary storage medium in SSDs for computers, laptops, and servers.
  • Embedded Systems: Integrated into embedded systems for storing firmware, operating systems, and data.
  • Mobile Devices: Employed in smartphones, tablets, and other mobile devices for storing applications, photos, and videos.
  • USB Flash Drives: Utilized in USB flash drives for portable data storage.
  • Memory Cards: Used in memory cards such as SD cards and microSD cards for cameras, camcorders, and other devices.

Features

  • High Density: 256Gb (32GB) capacity provides ample storage for large files and applications.
  • NAND Flash Technology: Non-volatile memory technology retains data even when power is removed.
  • High Performance: Delivers fast read and write speeds for quick access to data.
  • Reliable Data Storage: Ensures data integrity and longevity for long-term storage.
  • Low Power Consumption: Minimizes power usage for energy-efficient operation.

Benefits

  • Increased Storage Capacity: Allows for storing large amounts of data in a small form factor.
  • Fast Data Access: Enables quick booting, application loading, and file transfers.
  • Enhanced System Performance: Improves overall system responsiveness and performance.
  • Improved Reliability: Protects data from loss or corruption due to power outages or other failures.
  • Extended Battery Life: Reduces power consumption in portable devices, extending battery life.

Additional Details

The G29F256G08CJAAAWP:A typically uses a multi-level cell (MLC) or triple-level cell (TLC) architecture to store multiple bits of data per cell, increasing storage density. It supports various interface standards such as ONFI (Open NAND Flash Interface). The operating temperature range is typically -25°C to +85°C. The device incorporates error correction code (ECC) to detect and correct errors, ensuring data integrity. Power consumption varies depending on the operating mode, with lower power consumption in standby mode. This NAND Flash memory provides a high-performance, reliable, and energy-efficient storage solution for a wide range of applications.

You May Also Be Interested in

Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess