EN
  • EN
  • DE

MPC8572EVTAVNE

Part No MPC8572EVTAVNE
Manufacturer Micron Technology Inc.
Catalog Embedded - Microprocessors
Description RISC MICROPROCESSOR, 32-BIT, 150
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.5GHz 1023-FCBGA (33x33)
Manufacturer NXP
Series MPC85xx
Package Bulk
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BFBGA, FCBGA
Case / Package 1023-FCBGA (33x33)
Family Name MPC85
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Part Number 935319698557, 2832-MPC8572EVTAVNE
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927945-MPC8572EVTAVNE
Ultra Librarian 3D Model Ultra Librarian MPC8572EVTAVNE CAD Model

Description

The NXP MPC8572EVTAVNE is a PowerPC e500 Microprocessor IC series.

  • Core: 2
  • Bit Width: 32-Bit
  • Speed: 1.5GHz
  • Package: 1023-FCBGA (33x33)
  • Operating Temperature: 0°C to 105°C (TA)
  • Series: MPC85xx
  • Category: Integrated Circuits (ICs)
  • Status: Obsolete
  • Supply and Demand: Balance
  • Package Quantity: 1 piece per package
  • HTSUS: 8542.31.0001
  • ECCN: 5A002A1 FRE

You May Also Be Interested in

Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883
IBM
IBM25PPC750 - POWERPC 750FL RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Harris Corporation
IC MPU 8MHZ 40CERDIP
Lowest to $35.1871
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $307.7354 $307.7354
2+ $275.9006 $551.8012
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 124 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess