EN
  • EN
  • DE

MT18HTF25672FDY-80EE2

Part No MT18HTF25672FDY-80EE2
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-667 256Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949965-MT18HTF25672FDY-80EE2
Series *
Ultra Librarian 3D Model Ultra Librarian MT18HTF25672FDY-80EE2 CAD Model

Description

The MT18HTF25672FDY-80EE2 is a memory module that is part of the memory category.

  • Win Source Part Number: 949965
  • Capacity: 2GB
  • Clock Speed: 800 MHz
  • Interface: DDR2 SDRAM
  • Voltage: 1.8V

You May Also Be Interested in

Phoenix Contact
MEMORY MODULE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Kingston
MODULE DDR5 SDRAM 32GB 288RDIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR4 SDRAM 16GB 260SODIMM
Need more? Email Us
ATP Electronics, Inc.
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess