EN
  • EN
  • DE

MT18LD1672AG-5X

Part No MT18LD1672AG-5X
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description EDO 3.3V 16Mx72-5 ECC Buf SOJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951779-MT18LD1672AG-5X
Series *
Ultra Librarian 3D Model Ultra Librarian MT18LD1672AG-5X CAD Model

Description

This electronic component is a memory module categorized under the series of * and is suitable for various electronic devices. The Win Source Part Number for this product is 951779-MT18LD1672AG-5X.

  • Functionality: It is a reliable and efficient product that can be used for storing and retrieving data with ease.
  • Performance: The memory module is designed to operate @ a high speed and can handle large amounts of data.
  • Quality: With its excellent performance and quality, this product is a great choice for your electronic projects.

You May Also Be Interested in

Kingston
MODULE DDR5 SDRAM 16GB 288RDIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 16GB 288UDIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 8GB 260SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR4 SDRAM 2GB 260SODIMM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess