EN
  • EN
  • DE

MT25QL128ABA8ESF-OAAT

Part No MT25QL128ABA8ESF-OAAT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1080755-MT25QL128ABA8ESF-OAAT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT25QL128ABA8ESF-OAAT CAD Model

Description

The MT25QL128ABA8ESF-0AAT is a 128Mb NOR Flash memory device manufactured by Micron Technology. It is designed for high-performance and reliable storage in embedded systems, offering fast read speeds and robust data retention.

Applications

  • Embedded systems
  • Industrial control systems
  • Automotive electronics
  • Networking equipment
  • Consumer electronics

Features

  • Memory size: 128Mb (16MB)
  • Interface: Quad SPI (QSPI)
  • Operating voltage: 2.7V to 3.6V
  • Operating temperature: -40°C to +85°C
  • Data transfer rate: Up to 104 MHz
  • Package: 8-pin SOIC

Benefits

  • Fast read performance enables quick boot times and efficient code execution.
  • High reliability ensures data integrity in demanding environments.
  • Low power consumption optimizes battery life in portable devices.
  • Compact package saves valuable board space.
  • Wide operating temperature range allows for use in a variety of applications.

Additional Details

The MT25QL128ABA8ESF-0AAT NOR Flash memory device utilizes a Quad SPI interface for high-speed data transfer. It operates over a voltage range of 2.7V to 3.6V and is available in an 8-pin SOIC package. It is commonly used for storing firmware, configuration data, and other critical information in embedded systems. Micron's reputation for quality and reliability makes this memory device a trusted choice for demanding applications. This memory chip is specifically designed to meet the performance and reliability requirements of automotive, industrial, and consumer applications. It has a typical page program time of 0.7ms and a typical sector erase time of 90ms. The device supports various security features, including block protection and password protection. The endurance is specified as 100,000 program/erase cycles per sector. It conforms to the JEDEC standard. The device features a deep power-down mode for reducing power consumption. The QSPI interface enables high throughput for demanding applications. It is offered in a lead-free package.

You May Also Be Interested in

NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess