EN
  • EN
  • DE

MT28F004B1VG6B

Part No MT28F004B1VG6B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1080760-MT28F004B1VG6B
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F004B1VG6B CAD Model

Description

The MT28F004B1VG6B is a 4 Mbit (512Kb x 8 or 256Kb x16) parallel Flash memory device from Micron Technology Inc., designed for applications requiring reliable, non-volatile storage. This memory chip is frequently used in embedded systems, industrial controls, and other devices needing to retain data even when power is off.

Applications

  • Embedded systems
  • Industrial control equipment
  • Networking devices
  • Medical devices
  • Automotive systems

Features

  • 4 Mbit total memory
  • Configurable as 512Kb x 8 or 256Kb x 16
  • Fast page access times
  • Low power operation
  • Sector erase capability
  • Embedded program and erase algorithms
  • CMOS technology

Benefits

  • Reliable Data Storage: Provides non-volatile memory to ensure data retention during power loss.
  • Fast Performance: Enables quick data access and processing, improving overall system responsiveness.
  • Efficient Power Usage: Reduces energy consumption, making it suitable for portable and battery-powered applications.
  • Easy Integration: Simplifies system design with standard parallel interface.
  • Flexible Memory Configuration: Adaptable to different system needs with configurable organization.

The MT28F004B1VG6B is engineered for high endurance and data integrity. The sector erase architecture allows for selective erasure of memory blocks, maximizing the lifespan of the device. The embedded algorithms automate the programming and erasing processes, which greatly simplifies the software interface and reduces development time. This flash memory is suitable for storing firmware, configuration data, and application code in a variety of electronic devices.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess