EN
  • EN
  • DE

MT28F320A18FF-70TET

Part No MT28F320A18FF-70TET
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description MT28F320A18FF-70TET Micron
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 70 ns
Address Bus Width 21 b
Mounting SMD (SMT)
Case / Package FBGA
Density 32 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Memory Type NAND
Min Operating Temperature -40 °C
Min Supply Voltage 1.65 V
Mount Surface Mount
Nominal Supply Current 18 mA
Number of Pins 47
Operating Supply Voltage 1.8 V
RoHS Non-Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 1080767-MT28F320A18FF-70TET
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT28F320A18FF-70TET CAD Model

Description

The Micron Technology Inc. MT28F320A18FF-70TET is a NAND memory module that has a density of 32Mb and operates at an access time of 70ns.

  • Density: 32Mb
  • Access Time: 70ns
  • Package: FBGA
  • Sync/Async: Asynchronous
  • Word Size: 16b
  • Pins: 47
  • Alternative Parts: MT28F320A18FF-70TETMT28F320A18FF-70 TET and MT28F320A18FF70TET
  • Supply and Demand Status: Limited
  • Maximum Operating Temperature: 85 °C
  • Minimum Operating Temperature: -40 °C
  • Maximum Supply Voltage: 1.95 V
  • Minimum Supply Voltage: 1.65 V
  • Nominal Supply Current: 18 mA
  • Address Bus Width: 21 b
  • Mounting: Surface Mount
  • RoHS: Non-Compliant

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Lowest to $0.4340
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess