EN
  • EN
  • DE

MT29C1G56MAUZAJC-75

Part No MT29C1G56MAUZAJC-75
Manufacturer Micron Technology Inc.
Catalog DDR
Description MCP NAND 1Gb + LPDDR 256Mb
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 957042-MT29C1G56MAUZAJC-75
Series *
Ultra Librarian 3D Model Ultra Librarian MT29C1G56MAUZAJC-75 CAD Model

Description

The MT29C1G56MAUZAJC-75 is a NAND Flash memory component produced by Micron Technology Inc. It's engineered for applications demanding non-volatile storage with a balance of density, speed, and reliability. This makes it suitable for a wide array of consumer and industrial devices.

Applications:

  • Embedded Systems: Used as storage in embedded computing applications.
  • Consumer Electronics: Found in devices like digital cameras, MP3 players, and handheld gaming consoles.
  • Industrial Devices: Employed in industrial control systems and data logging equipment.
  • Boot Memory: Can serve as boot memory for microcontrollers and other processors.
  • Portable Storage: Integrated into USB drives and memory cards.

Features:

  • 1Gb (Gigabit) Density: Provides 1 gigabit of storage capacity.
  • NAND Flash Technology: Utilizes NAND flash memory for non-volatile storage.
  • High-Speed Data Transfer: Optimized for quick read and write operations.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in portable applications.
  • Compact Package: Enables integration into small form-factor devices.
  • -75 Speed Grade: Indicates a specific performance and timing specification.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Data Access: High-speed operation improves system responsiveness.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life.
  • Compact Design: Allows for use in space-constrained applications.
  • Reliable Performance: Built-in error correction and wear-leveling algorithms ensure data integrity and longevity.

Technical Specifications:

The MT29C1G56MAUZAJC-75 operates on a specific voltage level and supports a variety of timing configurations. It integrates error correction code (ECC) functionality to guarantee data integrity. For precise specifications, including voltage requirements, read/write speeds, and endurance characteristics, consult the official Micron datasheet.

This NAND flash memory component is a reliable solution for applications requiring non-volatile storage, high-speed performance, and low power consumption.

You May Also Be Interested in

ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess