EN
  • EN
  • DE

MT29C8G48MAPLDJA-6 IT

Part No MT29C8G48MAPLDJA-6 IT
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description 512MX16/64MX32 Mcp Plastic Ind Temp Stacked Green Vfbga 1.8V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1004310-MT29C8G48MAPLDJA-6 IT
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT29C8G48MAPLDJA-6 IT CAD Model

Description

The MT29C8G48MAPLDJA-6 IT is an 8Gb (Gigabit) NAND Flash memory device manufactured by Micron Technology. This device is designed for high-density storage applications, offering a large capacity and reliable data storage.

Applications

  • Solid-state drives (SSDs)
  • Embedded systems
  • Mobile devices
  • Digital cameras
  • USB flash drives

Features

  • 8Gb NAND Flash memory
  • Multi-Level Cell (MLC) technology
  • Operating temperature: -40°C to 85°C
  • Supply voltage: 3.3V
  • Page size: 8KB
  • Block size: 512KB

Benefits

  • High-density storage in a compact package
  • Reliable data storage
  • Fast read and write speeds
  • Low power consumption
  • Suitable for industrial temperature applications

Technical Specifications

The MT29C8G48MAPLDJA-6 IT is organized as (8192 + 256) bytes x 64 pages x 8192 blocks. It operates at a supply voltage of 3.3V. The interface is typically a parallel NAND interface. The -6 indicates a specific speed grade (e.g., 166 MHz). The device supports various features such as wear leveling and error correction codes (ECC) to enhance reliability and lifespan. Detailed specifications, including timing characteristics, block endurance, and power consumption details, can be found in the Micron datasheet.

Note: Always refer to the official Micron datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.3269
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0148 $86.0296
3+ $35.2942 $105.8826
5+ $34.1912 $170.9560
7+ $33.0883 $231.6181
8+ $31.9853 $255.8824
11+ $28.6765 $315.4415
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess