EN
  • EN
  • DE

MT29TZZZ8D5JKERL-107 W.95E

Part No MT29TZZZ8D5JKERL-107 W.95E
Manufacturer Micron Technology Inc.
Catalog Memory
Description IC FLASH RAM 64GBIT MMC/LPDRAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Micron Technology Inc.
Package Box
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile, Volatile
Memory Format FLASH, RAM
Technology FLASH - NAND, DRAM - LPDDR3
Memory Size 64Gbit (NAND), 8Gbit (LPDDR3)
Memory Organization 68G x 8 (NAND), 256M x 32 (LPDDR3)
Memory Interface MMC, LPDRAM
Clock Frequency 933 MHz
Voltage - Supply 1.14V ~ 1.3V, 1.7V ~ 1.95V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number MT29TZZZ8
Standard Package 1,520 pcs
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 812357-MT29TZZZ8D5JKERL-107 W.95E
Ultra Librarian 3D Model Ultra Librarian MT29TZZZ8D5JKERL-107 W.95E CAD Model

Description

The 812357-MT29TZZZ8D5JKERL-107 W.95E is a memory integrated circuit from Micron Technology Inc..

  • Technology: FLASH - NAND and DRAM - LPDDR3
  • Memory Type: Non-volatile and volatile
  • Memory Size (NAND): 64Gbit
  • Memory Size (LPDDR3): 8Gbit
  • Voltage Supply (FLASH - NAND): 1.14V to 1.3V
  • Voltage Supply (DRAM - LPDDR3): 1.7V to 1.95V
  • Clock Frequency: 933 MHz
  • Memory Interfaces: MMC and LPDRAM
  • Status: Obsolete

You May Also Be Interested in

Maxim Integrated
IC EEPROM 1KBIT 1-WIRE 6UCSPR
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Need more? Email Us
Maxim Integrated
Lowest to $2.0374
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5387 $75.0774
4+ $30.8004 $123.2016
6+ $29.8383 $179.0298
8+ $28.8750 $231.0000
11+ $27.9129 $307.0419
14+ $25.0254 $350.3556
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess