EN
  • EN
  • DE

MT35XU01GBBA2G12-0AAT

Part No MT35XU01GBBA2G12-0AAT
Manufacturer Micron Technology Inc.
Catalog IT infrastructure Memory
Description 1Gb Xccela NOR Flash
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453943-MT35XU01GBBA2G12-0AAT
Manufacturer Micron Technology Inc.
Package Bulk
Product Status Active
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 1Gbit
Memory Organization 128M x 8
Memory Interface Xccela Bus
Clock Frequency 200MHz
Voltage - Supply 1.7V ~ 2V
Operating Temperature -40°C ~ 105°C
Grade -
Mounting Type Surface Mount
Package / Case 24-TBGA
Supplier Device Package 24-T-PBGA (6x8)
Ultra Librarian 3D Model Ultra Librarian MT35XU01GBBA2G12-0AAT CAD Model

Description

The MT35XU01GBBA2G12-0AAT from Micron is a cutting-edge 1Gb Xccela NOR Flash memory device, designed to meet the challenging demands of next-generation technology. Leveraging the high-speed capabilities of the Xccela Flash platform, it offers unparalleled performance for applications requiring rapid data access and high-reliability storage. This component is particularly well-suited for use in advanced computing environments, high-speed communication systems, and automotive applications, where its combination of speed, density, and reliability can significantly enhance system performance and user experience. With its advanced architecture and interface, the MT35XU01GBBA2G12-0AAT represents a significant step forward in the development of memory technologies, providing developers with a powerful tool to create more sophisticated and efficient electronic systems.

You May Also Be Interested in

Dell
DELL SNPMMRR9C/32G-OEM
Need more? Email Us
Dell
DELL YWJTR
Need more? Email Us
Dell
8GB 2Rx4 PC3-12800R DDR3-1600MHz
Need more? Email Us
Dell
512MB 1Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
8GB 4Rx8 PCS2-5300F DDR-667MHz (KIT 2x4GB)
Need more? Email Us
Dell
DELL MTA9ASF51272PZ-2G3B1
Need more? Email Us
Dell
2GB 1Rx8 PC3L-10600R DDR3-1333MHz
Need more? Email Us
Dell
16GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
DELL M393B1G70QH0-CMA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess