EN
  • EN
  • DE

MT36HTF51272PY-80EE1

Part No MT36HTF51272PY-80EE1
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR2-800 512Mx72 ECC Reg (4GB)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950283-MT36HTF51272PY-80EE1
Series *
Ultra Librarian 3D Model Ultra Librarian MT36HTF51272PY-80EE1 CAD Model

Description

The 950283-MT36HTF51272PY-80EE1 is a high-performance memory module that is designed to provide reliable and fast performance.

  • Series: memory module series
  • Category: memory modules
  • Win Source Part Number: 950283-MT36HTF51272PY-80EE1

You May Also Be Interested in

Viking Tech
MODULE DDR3 SDRAM 4GB 204SODIMM
Need more? Email Us
Viking Tech
MODULE DDR3L SDRAM 4GB 204SODIMM
Need more? Email Us
Harris Corporation
MODULE SRAM 40DIP MODULE
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288RDIMM
Need more? Email Us
Micron Technology Inc.
DDR5 96GB RDIMM VFBGA
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Kingston
MODULE DDR4 SDRAM 32GB 288DIMM
Need more? Email Us
Apacer
MODULE DDR3 SDRAM 8GB 204SODIMM
Need more? Email Us
Maxim Integrated
MODULE NVRAM 64KB CARTRIDGE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess