EN
  • EN
  • DE

MT36JCZS1G72PY-1G1A1DD

Part No MT36JCZS1G72PY-1G1A1DD
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1066 1Gx72 ECC Reg/RDIMM (8GB) VLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949733-MT36JCZS1G72PY-1G1A1DD
Series *
Ultra Librarian 3D Model Ultra Librarian MT36JCZS1G72PY-1G1A1DD CAD Model

Description

The Micron MT36JCZS1G72PY-1G1A1DD is an 8GB DDR3L Registered ECC memory module. This module is designed for use in servers and workstations that require high capacity, reliability, and error correction capabilities. It's built to meet the demands of modern computing environments, providing enhanced performance and stability.

Applications

  • Servers
  • Workstations
  • Networking equipment
  • Industrial computing systems

Features

  • Capacity: 8GB
  • Memory Type: DDR3L (Low Voltage)
  • Form Factor: RDIMM (Registered DIMM)
  • Speed: 1600MHz (PC3L-12800)
  • Error Correction: ECC (Error-Correcting Code)
  • Rank: 2Rx4
  • Voltage: 1.35V

Benefits

  • Improved System Performance: 8GB capacity provides ample memory for running multiple applications and handling large datasets.
  • Enhanced Reliability: ECC functionality detects and corrects memory errors, ensuring data integrity and system stability.
  • Reduced Power Consumption: DDR3L operates at 1.35V, reducing power consumption and heat generation compared to standard DDR3 modules.
  • Increased System Uptime: Error correction minimizes the risk of system crashes and data corruption.
  • Compatibility: Designed for compatibility with servers and workstations supporting DDR3L RDIMM memory.

Additional Details

The MT36JCZS1G72PY-1G1A1DD operates at a frequency of 1600MHz, which corresponds to PC3L-12800. The ECC (Error-Correcting Code) feature is crucial for server environments, as it detects and corrects single-bit errors that may occur during operation. The module is a dual-rank (2Rx4) configuration. It operates at a low voltage of 1.35V. This memory module is JEDEC compliant, ensuring compatibility and reliability. Micron is a reputable manufacturer of memory modules, known for its high-quality components and testing processes.

You May Also Be Interested in

Intel
Optane PMem 100 512GB
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 2Gx72 NVRDIMM 1Rx4 (16GB)
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Infineon Technologies
Rambus 128MB 700MHz
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess