EN
  • EN
  • DE

XBA256M16V90BG8LYF-SSSV

Part No XBA256M16V90BG8LYF-SSSV
Manufacturer Micron Technology Inc.
Catalog DDR
Description DDR3 256Mx16 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941015-XBA256M16V90BG8LYF-SSSV
Series *
Ultra Librarian 3D Model Ultra Librarian XBA256M16V90BG8LYF-SSSV CAD Model

Description

The XBA256M16V90BG8LYF-SSSV is a high-performance DDR3 SDRAM component manufactured by Micron Technology Inc. This memory module is designed to provide high bandwidth and low latency, making it suitable for a wide range of applications requiring fast and efficient data processing.

Applications:

  • Desktop Computers: Used as main system memory for improved application performance and multitasking.
  • Laptops: Provides essential memory for portable computing devices, enhancing responsiveness and speed.
  • Servers: Critical component in server systems to manage workloads and ensure smooth operation.
  • Networking Equipment: Routers, switches, and other network devices rely on this memory for data buffering and processing.
  • Embedded Systems: Integrated into embedded applications needing robust memory performance.

Features:

  • High Bandwidth: Delivers fast data transfer rates, enhancing system responsiveness.
  • Low Latency: Minimizes delays in data access, improving overall performance.
  • DDR3 Technology: Utilizes DDR3 architecture for efficient power consumption and increased memory speeds.
  • High Density: Offers a large memory capacity in a compact form factor.
  • Reliable Performance: Manufactured to meet stringent quality standards for consistent and dependable operation.

Benefits:

  • Improved System Performance: Enhances the speed and responsiveness of applications and operating systems.
  • Enhanced Multitasking: Allows users to run multiple applications simultaneously without performance degradation.
  • Increased Data Throughput: Enables faster data transfer rates for improved productivity.
  • Greater Efficiency: Provides a balance of high performance and low power consumption.
  • Stable Operation: Ensures reliable performance in demanding computing environments.

Additional Details:

This DDR3 SDRAM is designed to operate within standard DDR3 voltage ranges and timings. Consult the manufacturer's datasheet for detailed specifications regarding clock speeds, voltage requirements, and thermal characteristics. Proper installation and configuration are essential to ensure optimal performance and stability.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $157.8948
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess