EN
  • EN
  • DE

MT36KSS2G72RHZ-1G6E1HE

Part No MT36KSS2G72RHZ-1G6E1HE
Manufacturer Micron Technology Inc.
Catalog Memory - Modules
Description DDR3-1600 2Gx72 ECC SODIMM 4Rx8 (16GB) 1.35V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 947651-MT36KSS2G72RHZ-1G6E1HE
Series *
Ultra Librarian 3D Model Ultra Librarian MT36KSS2G72RHZ-1G6E1HE CAD Model

Description

The Micron MT36KSS2G72RHZ-1G6E1HE is a 16GB DDR3L 1600MHz Registered ECC RDIMM server memory module. This module is specifically designed for use in servers and high-performance workstations that require high capacity, reliability, and error correction capabilities.

Applications

  • Servers.
  • High-performance workstations.
  • Data centers.
  • Cloud computing environments.
  • Applications requiring error correction and high reliability.

Features

  • 16GB Capacity: Provides a large amount of memory for demanding server applications.
  • DDR3L Technology: Operates at a lower voltage (1.35V) for reduced power consumption.
  • 1600MHz Clock Speed: Enables fast data transfer rates between the memory and the processor.
  • RDIMM Form Factor: Registered DIMM for enhanced signal integrity and stability in server environments.
  • ECC (Error-Correcting Code): Detects and corrects memory errors, ensuring data integrity.

Benefits

  • Increased Server Performance: Faster processing and smoother multitasking for server applications.
  • Reduced Power Consumption: DDR3L technology helps lower overall energy costs.
  • Enhanced Data Integrity: ECC functionality prevents data corruption and system crashes.
  • Improved System Stability: Registered DIMM design ensures reliable performance in demanding environments.
  • Greater Memory Capacity: Enables servers to handle more virtual machines and larger datasets.

Additional Details

This 16GB DDR3L RDIMM module is designed to operate at 1600MHz, providing a significant performance boost for compatible server systems. The registered design includes a register between the memory controller and the DRAM modules, which helps to improve signal integrity and stability, particularly in systems with a large number of memory modules. The ECC functionality is crucial for server applications, as it detects and corrects memory errors that can lead to data corruption or system crashes. Micron is a leading manufacturer of memory products, known for their quality and reliability in demanding server environments. This module is designed to meet JEDEC standards, ensuring compatibility and stable performance. The low-voltage DDR3L technology helps to reduce power consumption and heat generation, which is important for servers that operate 24/7. The MT36KSS2G72RHZ-1G6E1HE model number specifies the module's capacity, type, and speed within Micron's product line. This module is ideal for servers running virtualization, databases, and other memory-intensive applications where data integrity and system stability are critical.

You May Also Be Interested in

Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
DDR4-2133P 1Gx72 NVRDIMM 1Rx4 (8GB)
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess