EN
  • EN
  • DE

LM4128AQ1MF4.1/NOPB

Part No LM4128AQ1MF4.1/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-5 / V-Ref Precision 4.096V 20mA Automotive 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 20mA
Tolerance ±0.1%
Temperature Coefficient 75ppm/°C
Noise - 0.1Hz to 10Hz 350μVp-p
Voltage - Input 4.496 V ~ 5.5 V
Operating Supply Current 100μA
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 779165-LM4128AQ1MF4.1/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM4128
Introduction Date November 17, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM4128AQ1MF4.1/NOPB CAD Model

Description

The LM4128AQ1MF4.1/NOPB is a precision voltage reference from Texas Instruments, renowned for its high accuracy and stability. It is designed to provide a fixed 4.1V output with an impressive low temperature coefficient, making it an ideal choice for applications requiring a precise reference voltage under varying environmental conditions.

Key Features

  • Output Voltage: Fixed 4.1V with an initial accuracy of ±0.1%
  • Temperature Coefficient: Boasts a low temperature coefficient of 50ppm/°C (max), ensuring reliable performance over a wide temperature range.
  • Load Regulation: Exhibits excellent load regulation characteristics, maintaining stable output despite changes in load.
  • Supply Voltage: Operates over a broad supply voltage range, accommodating various application needs.
  • Package: Available in a space-saving SOT-23 package, ideal for applications with limited PCB space.
  • Automotive Grade: Meets the rigorous standards of automotive applications, ensuring robustness and reliability on the road.
  • No Output Capacitor Required: Stable without an output capacitor, simplifying design and reducing system cost.

Applications

The LM4128AQ1MF4.1/NOPB is versatile and can be used in a variety of applications, including:

  • Automotive control systems
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial instrumentation
  • Precision audio applications

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The LM4128AQ1MF4.1/NOPB is no exception, with its design and manufacturing processes tailored to meet the stringent requirements of automotive and industrial applications. The device is also lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental responsibility.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
IC VREF SHUNT ADJ 0.5% SOT23-3
Lowest to $0.2263
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9232 $55.4624
16+ $6.5011 $104.0176
24+ $6.2979 $151.1496
33+ $6.0948 $201.1284
43+ $5.8916 $253.3388
57+ $5.2822 $301.0854
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess