EN
  • EN
  • DE

MT40A512M8SA-062E AIT:F

Part No MT40A512M8SA-062E AIT:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 512Mx8 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446520-MT40A512M8SA-062E AIT:F
Package Bulk
Product Status Obsolete
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 4Gbit
Memory Organization 512M x 8
Memory Interface Parallel
Clock Frequency 1.6GHz
Write Cycle Time - Word, Page 15ns
Access Time 19 ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature -40°C ~ 95°C (TC)
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A512M8SA-062E AIT:F CAD Model

Description

The MT40A512M8SA-062E AIT:F is a DDR4 DRAM chip produced by Micron Technology, a globally recognized leader in memory and storage solutions. This module features a configuration of 512Mx8, which equates to 4 gigabits (Gb) of total storage capacity. It is designed to operate at a speed of DDR4-3200, offering high data transfer rates suitable for industrial applications that demand consistent performance and reliability. The 'Ind' specification indicates its suitability for industrial environments, which may involve extreme temperatures or other challenging conditions. Micron's DRAM chips are known for their durability, longevity, and energy efficiency, making them ideal for use in a variety of critical applications, including embedded systems, industrial PCs, and IoT devices. With advanced technology and a strong focus on quality, the MT40A512M8SA-062E AIT:F provides an excellent solution for systems requiring stable and efficient memory performance.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
SD 4Mx16-75 200Mhz, Commerical Temp
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32M x 16 Industrial Temp
Need more? Email Us
Etron Technology
SD 32Mx16-6
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Industrial Temp
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
Etron Technology
SD 8Mx16-6
Lowest to $48.2626

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess