EN
  • EN
  • DE

MT40A8G4NEA-062E:F

Part No MT40A8G4NEA-062E:F
Manufacturer Micron Technology Inc.
Catalog DRAM
Description DDR4-3200 4Gx8 (32Gb)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category DRAM
Manufacturer Micron Technology Inc.
Win Source Part Number 1446523-MT40A8G4NEA-062E:F
Package Box
Product Status Active
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR4
Memory Size 32Gbit
Memory Organization 8G x 4
Memory Interface Parallel
Clock Frequency 1.6GHz
Access Time 13.75ns
Voltage - Supply 1.14V ~ 1.26V
Operating Temperature 0°C ~ 95°C (TC)
Grade -
Mounting Type Surface Mount
Package / Case 78-TFBGA
Supplier Device Package 78-FBGA (7.5x11)
Ultra Librarian 3D Model Ultra Librarian MT40A8G4NEA-062E:F CAD Model

Description

Produced by Micron Technology, the MT40A8G4NEA-062E:F is a DDR4 DRAM module that defines excellence in memory performance and capacity. It features a 4Gx8 configuration, summing up to 32 gigabits (Gb) of total storage, making it one of the higher-capacity modules available in the market. Operating at a speed of DDR4-3200, it ensures swift and efficient data handling, essential for applications that demand high bandwidth and speed, such as advanced computing systems, high-performance servers, and professional-grade workstations. Micron's commitment to innovation is evident in this module, which offers reduced power consumption and enhanced reliability without compromising on performance. The MT40A8G4NEA-062E:F module is engineered to meet the needs of the most demanding computing environments, providing a seamless and powerful user experience.

You May Also Be Interested in

Alliance Memory, Inc.
512Mb SDRAM 32Mx16 200 MHz Industrial Temp
Lowest to $7.2746
ISSI, Integrated Silicon Solution Inc
SD-166 4Mx16-6 Low Pw Pb-Free Ind
Need more? Email Us
Alliance Memory, Inc.
SDRAM 64-Mb (2 Mx32) 166MHz Commercial temp
Need more? Email Us
Alliance Memory, Inc.
LPDDR 512Mb SDRAM 32M X 16 Commercial Temp
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 1Mx16 PC143
Need more? Email Us
Alliance Memory, Inc.
SD 8Mx16 PC166 200MHz Commercial Temp Tape and Reel
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
SDRAM 64Mb(4Mx16) 143MHz
Need more? Email Us
Alliance Memory, Inc.
SD-143 8Mx16 (128Mb)
Lowest to $18.9180
Alliance Memory, Inc.
SD 32Mx16-75 Pb-Free 143MHz
Lowest to $31.5959

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess