EN
  • EN
  • DE

MT41J256M16HA-093:E TR

Part No MT41J256M16HA-093:E TR
Manufacturer Micron Technology Inc.
Catalog SDRAM
Description IC SDRAM 4GBIT 1067MHZ 96BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Micron Technology Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Memory Type Volatile
Memory Format DRAM
Technology SDRAM - DDR3
Memory Size 4Gb (256M x 16)
Max Frequency 1066MHz
Access Time 20ns
Supply Voltage - Operating 1.425 V to 1.575 V
Temperature Range - Operating 0°C to 95°C (TC)
Mounting SMD (SMT)
Case / Package 96-FBGA (9x14)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 244887-MT41J256M16HA-093:E TR
Ultra Librarian 3D Model Ultra Librarian MT41J256M16HA-093:E TR CAD Model

Description

The Micron Technology Inc. integrated circuit (IC) is a DDR3 SDRAM memory component that has a memory size of 4Gb (256M x 16). It is mounted on SMD (SMT) and has a 96-FBGA (9x14) case/package.

  • Memory Type: DDR3 SDRAM
  • Memory Size: 4Gb (256M x 16)
  • Mounting: SMD (SMT)
  • Case/Package: 96-FBGA (9x14)
  • Popularity: Medium
  • Supply and Demand: Limited
  • Manufacturer: Micron Technology Inc.
  • Operating Temperature Range: 0°C to 95°C (TC)
  • Operating Supply Voltage Range: 1.425 V to 1.575 V
  • Memory Format: DRAM
  • Maximum Frequency: 1066MHz
  • Status: Obsolete (EOL)

You May Also Be Interested in

Samsung
LPDDR5X-8533 x32 (64Gb)
Lowest to $95.0599
Samsung
LPDDR5X-7500 x64 (64Gb)
Need more? Email Us
Micron Technology Inc.
66-TSOP Memory (ICs) RoHS
Lowest to $104.1045
Samsung
LPDDR4-4266 256Mx32 (8Gb)
Lowest to $58.2090
Micron Technology Inc.
IC SDRAM 128MBIT 125MHZ 54TSOP
Lowest to $47.5188
SK hynix
64GB(512Gb) NAND Flash V7 Wafer
Need more? Email Us
NANYA
LPDDR4-3200 1Gx32 (32Gb)
Need more? Email Us
Rayson Hi-Tech (SZ) Co., Ltd.
570mV~650mV 32Gbit 1.866GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $82.1053
Winbond Electronics
IC SDRAM 256MBIT 166MHZ 54TSOP
Lowest to $6.8873

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8571 $53.1426
13+ $8.2857 $107.7141
19+ $8.0000 $152.0000
27+ $7.4286 $200.5722
35+ $7.1429 $250.0015
44+ $6.8572 $301.7168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess