EN
  • EN
  • DE

MT46V16M16-6T

Part No MT46V16M16-6T
Manufacturer Micron Technology Inc.
Catalog OEM Parts (M - N)
Description Standard Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1038763-MT46V16M16-6T
Categories OEM Parts(M-N)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MT46V16M16-6T CAD Model

Description

The MT46V16M16-6T is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology. It's designed for high-speed data transfer and is commonly used in applications requiring significant memory bandwidth.

Applications:

  • Graphics Cards: Used as memory for frame buffers and texture storage in graphics cards.
  • Networking Equipment: Employed in routers, switches, and other networking devices for packet buffering and processing.
  • Embedded Systems: Integrated into embedded systems requiring high-speed memory, such as industrial controllers and automotive systems.
  • Digital Signal Processing (DSP): Used in DSP applications for data storage and manipulation.
  • Consumer Electronics: Found in gaming consoles, set-top boxes, and other consumer electronics devices.

Features:

  • Capacity: 256Mb (16M x 16) memory capacity.
  • DDR SDRAM: Double Data Rate technology for high-speed data transfer.
  • Data Rate: Operates at a data rate of up to 166 MHz (6ns access time).
  • Voltage: Operates at a voltage of 2.5V.
  • Clock Frequency: Supports a clock frequency of up to 166 MHz.
  • Package: Available in a 66-pin TSOP (Thin Small Outline Package).

Benefits:

  • High Bandwidth: Provides high memory bandwidth for demanding applications.
  • Fast Access Times: Offers fast access times for quick data retrieval and storage.
  • Low Power Consumption: Operates at a low voltage, reducing power consumption.
  • Compact Size: Available in a compact TSOP package for space-constrained applications.
  • Reliable Performance: Delivers reliable performance over a wide range of operating conditions.

Additional Details:

The MT46V16M16-6T adheres to the JEDEC standards for DDR SDRAM. It supports various operating modes, including read, write, and auto-refresh modes. Its timing parameters, such as tRCD (RAS-to-CAS Delay), tRP (Row Precharge Time), and CL (CAS Latency), are crucial for proper operation and must be configured correctly in the memory controller. The datasheet provides detailed information on these parameters and other specifications. This memory chip is suitable for applications that require high performance and low power consumption. Proper thermal management may be required in certain applications, especially at higher operating frequencies. The operating temperature range is typically specified in the datasheet.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess