EN
  • EN
  • DE

MT46V16M16TG-5B:F

Part No MT46V16M16TG-5B:F
Manufacturer Micron Technology Inc.
Catalog Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0552+
Reference case TSSOP
Manufacturer Micron Technology Inc.
Manufacturer Homepage www.micron.com
RoHS State Request Verification
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 715530-MT46V16M16TG-5B:F
Ultra Librarian 3D Model Ultra Librarian MT46V16M16TG-5B:F CAD Model

Description

The MT46V16M16TG-5B:F is a 256Mb DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) chip manufactured by Micron Technology Inc. It is designed for high-speed memory applications requiring large bandwidth and low latency. This DDR SDRAM chip provides a fast and efficient memory solution for a variety of computing and embedded systems.

Applications:

  • Graphics cards
  • Gaming consoles
  • High-performance computing systems
  • Networking equipment
  • Embedded systems with high memory bandwidth requirements
  • Video processing equipment

Features:

  • 256Mb (16M x 16) memory capacity
  • DDR (Double Data Rate) architecture: Transfers data on both rising and falling edges of the clock signal.
  • Operating frequency: Up to 200 MHz (DDR400)
  • CAS latency (CL): 2, 2.5, and 3
  • Supply voltage: 2.5V
  • Double data rate interface
  • Differential clock inputs (CK and /CK)
  • Auto precharge option for single row access
  • Burst length: 2, 4, 8

Benefits:

  • High bandwidth: DDR architecture provides twice the bandwidth of traditional SDR SDRAM.
  • Low latency: Fast access times improve system performance.
  • Large memory capacity: 256Mb capacity allows for storing large amounts of data.
  • Low power consumption: 2.5V supply voltage reduces power consumption.
  • Cost-effective: Provides a high-performance memory solution at a competitive price.

Additional Details:

The MT46V16M16TG-5B:F is organized internally as 4 banks of 4M x 16 bits. It supports a variety of operating modes, including burst read and write operations. The chip is available in a variety of packages, including TSOP and FBGA. The -5B designation indicates the speed grade of the chip (DDR400). The specific timing parameters of the chip vary depending on the operating frequency and CAS latency. The MT46V16M16TG-5B:F is lead-free and RoHS compliant.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Maxim Integrated
Lowest to $2.0374

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,369 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess